EN
  • EN
  • DE

PTMA210152M V1

Part No PTMA210152M V1
Manufacturer Infineon Technologies
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 084843-PTMA210152M V1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PTMA210152M V1 CAD Model

Description

The PTMA210152M V1 is an LDMOS power transistor from Infineon Technologies designed for high-power amplifier applications in the VHF and UHF bands. This device offers a combination of high gain, efficiency, and ruggedness, making it suitable for demanding applications such as broadcast transmitters, industrial heating, and scientific equipment. The transistor is engineered to provide stable and reliable performance even under harsh operating conditions.

Applications:

  • VHF and UHF Broadcast Transmitters
  • Industrial RF Heating Systems
  • High Power Amplifiers
  • Scientific and Medical RF Applications

Features:

  • High Power LDMOS Transistor
  • Designed for VHF and UHF Bands
  • High Gain and Efficiency
  • Robust Design
  • Optimized for High VSWR Conditions

Benefits:

  • Delivers high power output for demanding applications
  • Ensures efficient operation, reducing power consumption and heat dissipation
  • Offers reliable performance even under harsh operating conditions
  • Simplifies amplifier design due to its robust characteristics
  • Minimizes the need for external protection circuitry

Additional Details:

The PTMA210152M V1 operates at a voltage of 50V and provides a power output of 150W. Its high gain allows for lower drive power, simplifying the design of the amplifier stage. The device is typically supplied in a flanged package, which facilitates efficient heat removal. It is capable of withstanding high VSWR, ensuring stable operation even with mismatched loads. The transistor is designed to operate over a wide frequency range within the VHF and UHF bands, making it versatile for various applications.

This LDMOS transistor utilizes advanced fabrication techniques to achieve superior performance and reliability. It is suitable for both linear and non-linear amplifier designs. The device’s ruggedness makes it well-suited for demanding applications where reliability is paramount. The PTMA210152M V1 is available in a variety of package options to meet different system requirements. Its ease of use and robust performance make it a popular choice for designers of high-power amplifiers.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
NEC
Need more? Email Us
ON Semiconductor
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NEC-TOKIN
Need more? Email Us
Samsung
Need more? Email Us
NEC-TOKIN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.4814 $73.4442
6+ $20.0878 $120.5268
9+ $19.4594 $175.1346
13+ $18.8323 $244.8199
16+ $18.2040 $291.2640
22+ $16.3213 $359.0686
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 193 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess