EN
  • EN
  • DE

PVA3354E

Part No PVA3354E
Manufacturer Infineon Technologies
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1086378-PVA3354E
Categories OEM Parts(O-R)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PVA3354E CAD Model

Description

The PVA3354E is a solid-state relay (SSR) manufactured by Infineon Technologies. It is a single-pole, normally-open (1-Form-A) switch designed for various applications needing reliable and isolated switching, particularly in industrial and telecom sectors.

Applications:

  • Industrial Automation: Control of motors, valves, and actuators in automated systems.
  • Telecom Equipment: Line switching, ringing circuits, and other telecom applications.
  • HVAC Systems: Control of heating elements, fans, and other components in heating, ventilation, and air conditioning systems.
  • Lighting Control: Switching of high-intensity discharge (HID) lamps and LED lighting systems.
  • Power Supplies: Load switching and start-up resistor control in power supply designs.
  • Security Systems: Alarm circuit switching and access control systems.

Features:

  • Solid-State Design: Offers extended lifespan and high reliability with no moving parts.
  • Optical Isolation: Provides galvanic isolation between the control and load circuits for enhanced safety.
  • High Voltage Capability: Designed for switching high-voltage AC and DC loads.
  • Low On-Resistance: Minimizes power dissipation and voltage drop across the switch.
  • Current Limiting: Protects the relay and the load from overcurrent conditions, improving system robustness.
  • Enhanced Diagnostic Features: Includes diagnostic feedback for relay status, such as open or shorted load conditions, simplifying troubleshooting.
  • Fast Switching Speed: Enables rapid switching of signals, improving system response times.

Benefits:

  • Increased Reliability: Reduces downtime and maintenance costs due to the robust solid-state design.
  • Enhanced Safety: Provides electrical isolation, protecting control circuits from high-voltage damage.
  • Reduced Power Consumption: Minimizes energy usage thanks to its low on-resistance characteristics.
  • Overload Protection: Prevents damage from excessive current, ensuring reliable operation.
  • Simplified Troubleshooting: Diagnostic feedback streamlines issue identification and resolution.
  • Compact Footprint: Saves board space and enables smaller system designs.
  • Improved Responsiveness: Faster switching times enable quick and precise control of connected loads.

Additional Details:

The PVA3354E is controlled using a low DC voltage and current. It achieves optical isolation by employing an LED that illuminates a photovoltaic diode array, which in turn drives MOSFETs to switch the load. The built-in current limiting feature is crucial for safeguarding against short circuits and overloads. Furthermore, the diagnostic output provides a signal that can be monitored by a microcontroller or other control system to detect faults, enabling proactive maintenance. Specific voltage, current, and isolation ratings are detailed in the product datasheet. The PVA3354E is well-suited for environments characterized by vibration, shock, or frequent switching operations.

In conclusion, Infineon's PVA3354E represents a dependable and robust solid-state relay tailored for demanding applications requiring isolation, overload protection, and diagnostic capabilities. Its solid-state design and advanced features position it as a valuable asset across various industrial, commercial, and residential applications.

You May Also Be Interested in

Littelfuse Inc.
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
KOA Speer
Need more? Email Us
Harris Corporation
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess