EN
  • EN
  • DE

ZTX602

Part No ZTX602
Manufacturer Diodes Incorporated
Catalog OEM Parts (T - Z)
Description Trans Darlington NPN 60V 1A 3-Pin E-Line
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-92
Collector Base Voltage (VCBO) 80 V
Collector Emitter Voltage (VCEO) 60 V
Element Configuration Single
Emitter Base Voltage (VEBO) 10 V
Height 4.01 mm
Length 4.77 mm
Maximum Operating Temperature 150 °C
Min Operating Temperature -55 °C
Polarity NPN
RoHS Non-Compliant
Weight 453.59237 mg
Width 2.41 mm
Win Source Part Number 1106386-ZTX602
Categories OEM Parts(T-Z)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZTX602 CAD Model

Description

Product Overview: ZTX602 Silicon Planar Medium Power Transistor

The ZTX602 from Diodes Incorporated is a high-performance silicon planar medium power transistor designed to deliver reliable and efficient performance in a variety of applications. This NPN transistor is a testament to Diodes Incorporated's commitment to providing innovative semiconductor solutions that meet the evolving needs of the electronics industry.

Key Features

  • Voltage Capabilities: The ZTX602 is capable of withstanding voltages up to 120V, making it suitable for high-voltage applications.
  • Current Handling: With a continuous collector current of up to 1A, this transistor can handle moderate levels of power, suitable for a range of medium power applications.
  • Power Dissipation: This device has a total power dissipation of 1W, providing a good balance between power handling and thermal efficiency.
  • High Gain Bandwidth Product: It offers excellent frequency response with a transition frequency of typically 100MHz, ideal for amplification in audio and signal processing circuits.

Applications

The ZTX602 is versatile and can be used in various applications, including:

  • Driver stages in hi-fi amplifiers and television circuits
  • Signal processing due to its high-speed switching capabilities
  • General purpose switching and amplification tasks

Quality and Reliability

Diodes Incorporated ensures that the ZTX602 meets rigorous quality standards, providing reliability and performance consistency. This transistor is also characterized by its low saturation voltage, which contributes to its efficient operation and robustness in demanding environments.

Environmental Compliance

Committed to environmental stewardship, Diodes Incorporated has designed the ZTX602 to comply with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from harmful substances and suitable for use in eco-conscious applications.

You May Also Be Interested in

Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Kemet
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess