EN
  • EN
  • DE

PX7510EDSG-R2-CS1080701

Part No PX7510EDSG-R2-CS1080701
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1121450-PX7510EDSG-R2-CS1080701
Categories Embedded - Microcontrollers
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PX7510EDSG-R2-CS1080701 CAD Model

Description

The PX7510EDSG-R2-CS1080701 is a highly integrated power management IC (PMIC) from Infineon Technologies. This PMIC is designed for automotive applications, specifically for powering microcontrollers and other critical electronic systems. It offers a wide range of features, including multiple voltage regulators, safety functions, and communication interfaces, all integrated into a single chip.

Applications:

  • Automotive ECUs: Powering engine control units (ECUs) in vehicles.
  • Body Control Modules: Managing power distribution in body control systems.
  • Infotainment Systems: Providing power to in-car entertainment systems.
  • Advanced Driver-Assistance Systems (ADAS): Supporting power needs of ADAS functionalities.
  • Industrial Control Systems: Suitable for robust power management in industrial environments.

Features:

  • Multiple Voltage Regulators: Includes various LDOs and DC-DC converters to provide different voltage rails.
  • Safety Features: Integrated safety mechanisms such as overvoltage protection, undervoltage protection, and overtemperature protection.
  • Communication Interfaces: Supports interfaces like SPI and I2C for configuration and monitoring.
  • Low Quiescent Current: Designed for low power consumption in standby mode.
  • Automotive Grade: Qualified for automotive applications with a wide operating temperature range.

Benefits:

  • System Integration: Integrates multiple power management functions into a single IC, reducing board space and component count.
  • Robust Protection: Comprehensive safety features protect the system from voltage and temperature faults.
  • Power Efficiency: Optimized for low power consumption, extending battery life in automotive applications.
  • Automotive Compliance: Meets stringent automotive quality and reliability requirements.
  • Simplified Design: Streamlines power supply design with integrated features and configuration options.

Additional Details: The PX7510EDSG-R2-CS1080701 is typically packaged in a QFN package for surface mount assembly. It requires external components such as inductors and capacitors for the DC-DC converters and LDOs. The device configuration can be customized via the SPI or I2C interface. Detailed specifications, including voltage and current ratings, switching frequencies, and protection thresholds, are available in the official datasheet from Infineon Technologies. Proper thermal management is essential to ensure reliable operation within the specified temperature range. Adherence to automotive EMC/EMI standards is also crucial for automotive applications.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess