EN
  • EN
  • DE

SAB-C161PI-LF(3V CA)

Part No SAB-C161PI-LF(3V CA)
Manufacturer Infineon Technologies
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case TQFPPB
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 756381-SAB-C161PI-LF(3V CA)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAB-C161PI-LF(3V CA) CAD Model

Description

The SAB-C161PI-LF(3V CA) is a high-performance 16-bit microcontroller from Infineon Technologies, belonging to the C166 family. It's designed for a wide range of embedded control applications, offering a rich set of peripherals and a powerful instruction set.

Applications:

  • Industrial Control Systems: Used in programmable logic controllers (PLCs), motor drives, and other industrial automation equipment.
  • Automotive Systems: Used in engine control units (ECUs), transmission control units (TCUs), and other automotive electronic systems.
  • Power Supplies: Controls power conversion in various power supply topologies.
  • Robotics: Used in robot controllers for motion control and sensor processing.
  • Consumer Electronics: Found in home appliances, audio equipment, and other consumer electronic devices.

Features:

  • 16-Bit CPU: Provides a powerful instruction set and efficient data processing capabilities.
  • On-Chip Memory: Includes on-chip RAM and ROM (or Flash) for program and data storage.
  • Timers/Counters: Offers multiple timers/counters for precise timing control and event counting.
  • Serial Communication Interfaces: Supports UART, SPI, and other serial communication protocols.
  • Analog-to-Digital Converter (ADC): Converts analog signals to digital values for sensor data acquisition.
  • PWM Generators: Generates pulse-width modulated (PWM) signals for motor control and other applications.

Benefits:

  • High Performance: Powerful CPU and rich set of peripherals enable high-performance control applications.
  • Flexible Design: Wide range of peripherals and memory options provide flexibility for various applications.
  • Reduced System Cost: Integration of multiple functions reduces the need for external components.
  • Enhanced Reliability: Robust design ensures stable performance in harsh environments.
  • Real-time control: Designed for deterministic execution, suitable for real-time applications.

Additional Details:

The SAB-C161PI-LF(3V CA) typically operates at a clock frequency. The amount of on-chip memory varies depending on the specific configuration. The operating voltage is 3V. The device is typically packaged in a PQFP or other surface-mount package. The LF indicates lead-free. The "CA" likely signifies specific temperature range or packaging details. Interrupt handling is a crucial aspect of this microcontroller's architecture. Consult the datasheet for more details.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Coilcraft
Lowest to $0.1042
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Atmel
Lowest to $24.7389
International Rectifier
Need more? Email Us
Semtech Corporation
Need more? Email Us
Linear Technology
Lowest to $9.1303
Advanced Micro Devices
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.7586 $74.2758
6+ $20.3153 $121.8918
9+ $19.6800 $177.1200
13+ $19.0460 $247.5980
16+ $18.4107 $294.5712
21+ $16.5061 $346.6281
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess