EN
  • EN
  • DE

SAB-C161PI-LM CA

Part No SAB-C161PI-LM CA
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 187636-SAB-C161PI-LM CA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAB-C161PI-LM CA CAD Model

Description

The SAB-C161PI-LM CA is a high-performance 16-bit microcontroller from Infineon Technologies, belonging to the C166 family. This microcontroller is designed for demanding embedded control applications that require a blend of high processing power, real-time capabilities, and versatile peripheral set. Its architecture and features make it suitable for a wide array of industrial and automotive applications.

Applications:

  • Industrial automation systems
  • Automotive control units (e.g., engine management, transmission control)
  • Motor control applications
  • Power supply control
  • Robotics
  • Embedded systems requiring real-time processing

Features:

  • 16-bit CPU: High-performance C166 architecture for efficient processing.
  • On-chip memory: Includes Flash memory for program storage and RAM for data.
  • Timers/Counters: Multiple timers and counters for precise timing and control functions.
  • PWM Units: PWM (Pulse Width Modulation) units for motor control and power regulation.
  • Serial Interfaces: UART, SPI, and CAN interfaces for communication with other devices.
  • ADC/DAC: Analog-to-Digital and Digital-to-Analog converters for interfacing with analog sensors and actuators.
  • Interrupt Controller: Sophisticated interrupt handling for real-time responsiveness.
  • Watchdog Timer: Ensures system stability by detecting and recovering from software errors.

Benefits:

  • High performance: The 16-bit CPU and efficient architecture enable fast execution of complex control algorithms.
  • Real-time capabilities: The interrupt controller and timers ensure timely response to external events.
  • Versatile peripheral set: The wide range of on-chip peripherals reduces the need for external components, saving cost and board space.
  • Robust communication: The serial interfaces facilitate reliable communication with other devices and systems.
  • Integrated analog interface: The ADC/DAC converters allow direct interfacing with analog sensors and actuators.
  • System reliability: The watchdog timer enhances system stability and prevents failures.

Technical Specifications:The SAB-C161PI-LM CA operates within a specified voltage range and temperature range. Detailed specifications, including memory sizes, peripheral configurations, and electrical characteristics, can be found in the Infineon C166 Family User's Manual and device datasheet.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess