EN
  • EN
  • DE

SAB-C165-L25M

Part No SAB-C165-L25M
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT ROMLESS 100MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Tray
Status Not For New Designs
Core Processor C166
Part Core Size 16-Bit
Speed(Frequency) 25MHz
Number of I/O 77
Program Memory Type ROMless
Data RAM Size 2K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 100-MQFP (14x20)
Win Source Part Number 211458-SAB-C165-L25M
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Test & Measurement
Ultra Librarian 3D Model Ultra Librarian SAB-C165-L25M CAD Model

Description

The SAB-C165-L25M is a 16-bit microcontroller from Infineon Technologies' C166 family. It's designed for demanding embedded control applications requiring a balance of processing power, memory, and peripheral integration. The 'L25M' likely refers to specific memory sizes and operating frequency.

Applications:

  • Industrial Automation
  • Automotive Control Systems
  • Motor Control
  • Robotics
  • Power Management

Features:

  • 16-Bit CPU: High-performance C166 architecture for efficient instruction execution.
  • On-Chip Memory: Includes Flash memory for program storage and RAM for data. The 'L25M' likely indicates the memory sizes.
  • 25 MHz Clock Speed: Operates at a frequency of 25 MHz. The '25M' signifies this operating speed.
  • Timers/Counters: Multiple timers and counters for precise timing and event management.
  • PWM Units: Pulse Width Modulation (PWM) units for motor control and power regulation.
  • Serial Interfaces: UART, SPI, and CAN interfaces for communication with other devices.
  • ADC/DAC: Analog-to-Digital and Digital-to-Analog converters for interfacing with analog sensors and actuators.
  • Interrupt Controller: Sophisticated interrupt handling for real-time responsiveness.
  • Watchdog Timer: Ensures system stability by detecting and recovering from software errors.

Benefits:

  • High Performance: The 16-bit CPU and 25 MHz clock speed ensure fast execution of control algorithms.
  • Integrated Memory: On-chip Flash and RAM simplify program storage and data handling.
  • Real-Time Capabilities: The interrupt controller and timers facilitate precise control of external events.
  • Versatile Peripherals: A wide range of on-chip peripherals reduces the need for external components.
  • Robust Communication: Serial interfaces enable reliable communication in various industrial and automotive environments.
  • Integrated Analog Interface: The ADC/DAC converters allow direct interfacing with analog sensors and actuators.
  • System Reliability: The watchdog timer enhances system stability and prevents failures.

Technical Specifications: The SAB-C165-L25M operates within a defined voltage and temperature range. Detailed electrical characteristics, memory mapping, and peripheral configurations are available in the Infineon C166 Family User's Manual and the device datasheet for this specific variant.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess