EN
  • EN
  • DE

SAE81C52P

Part No SAE81C52P
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 187691-SAE81C52P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAE81C52P CAD Model

Description

The SAE81C52P is a microcontroller manufactured by Infineon Technologies, belonging to the 80C51 family. It's a widely used 8-bit microcontroller known for its robust architecture and versatility in embedded systems applications. This microcontroller integrates various peripherals and memory options, making it a suitable choice for diverse control and automation tasks.

Applications:

  • Industrial control systems requiring real-time processing.
  • Automotive applications for engine management and dashboard control.
  • Home automation systems for controlling appliances and lighting.
  • Robotics and automation equipment.
  • Data acquisition and logging systems.

Features:

  • 80C51 central processing unit (CPU).
  • 8 KB of on-chip ROM.
  • 256 bytes of on-chip RAM.
  • Three 16-bit timer/counters.
  • Full duplex serial UART.
  • Six interrupt sources.
  • Four 8-bit I/O ports.
  • Power saving modes (Idle and Power-down).

Benefits:

  • Efficient processing for real-time control applications.
  • Integrated peripherals reduce external component count.
  • Low power consumption for battery-operated devices.
  • Flexible I/O options for interfacing with various sensors and actuators.
  • Cost-effective solution for embedded control applications.

Additional Details:

The SAE81C52P is often packaged in a PDIP (Plastic Dual In-line Package) or PLCC (Plastic Leaded Chip Carrier) for easy integration into circuit boards. It operates on a 5V power supply and can typically run at clock speeds up to 16 MHz. Programming is usually done in assembly language or C, utilizing development tools and compilers specific to the 80C51 architecture. The microcontroller's serial port facilitates communication with other devices, and the timer/counters are useful for implementing PWM (Pulse Width Modulation) control and timing functions. Infineon's datasheet provides comprehensive details regarding electrical characteristics, pin assignments, and programming considerations. Due to its established architecture and broad availability, the SAE81C52P remains a popular choice for legacy systems and new embedded designs.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess