EN
  • EN
  • DE

SAE81C91-N

Part No SAE81C91-N
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 187696-SAE81C91-N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAE81C91-N CAD Model

Description

The SAE 81C91-N is a stand-alone Single-Chip Communication Controller specifically designed for automotive and industrial applications based on the CAN (Controller Area Network) protocol. It's manufactured by Infineon Technologies and is intended to facilitate robust and reliable communication between various electronic control units (ECUs) within a system.

Applications:

  • Automotive ECU Communication: Used in engine management systems, transmission control, anti-lock braking systems (ABS), and airbag control units.
  • Industrial Automation: Found in industrial control systems, robotics, and programmable logic controllers (PLCs) for real-time communication.
  • Building Automation: Integrated into building management systems for controlling HVAC, lighting, and security systems.
  • Medical Equipment: Used in medical devices requiring reliable data exchange, such as patient monitoring systems and diagnostic equipment.
  • Aerospace Systems: Employed in aerospace applications for communication between various avionics systems.

Features:

  • CAN Protocol Controller: Implements the CAN protocol version 2.0B, supporting both standard and extended frames.
  • High-Speed CAN Transceiver: Integrated transceiver enables communication at speeds up to 1 Mbps.
  • Message Filtering: Hardware message filtering reduces CPU load by only accepting relevant messages.
  • Transmit FIFO: A FIFO buffer for transmit messages ensures efficient data transmission.
  • Receive FIFO: A FIFO buffer for received messages prevents data loss and simplifies data handling.
  • Interrupt Handling: Supports various interrupt sources for efficient event-driven processing.
  • Power-Down Mode: Low-power mode reduces power consumption when the device is not actively communicating.
  • Operating Voltage: Typically operates at 5V supply voltage.
  • Temperature Range: Designed for extended temperature ranges, suitable for automotive and industrial environments.

Benefits:

  • Robust Communication: The CAN protocol provides reliable communication in harsh environments, ensuring data integrity.
  • Reduced CPU Load: Hardware message filtering and FIFO buffers minimize the processing overhead on the host microcontroller.
  • Simplified System Design: Integration of the CAN controller and transceiver simplifies the hardware design and reduces component count.
  • Improved System Performance: High-speed communication enables real-time data exchange, enhancing system responsiveness.
  • Lower Power Consumption: Power-down mode reduces energy consumption in idle states, extending battery life in portable applications.
  • Cost-Effective Solution: Single-chip integration reduces overall system cost compared to discrete implementations.

The SAE 81C91-N offers a reliable and efficient solution for implementing CAN communication in a wide range of applications. Its robust design and integrated features make it a suitable choice for demanding automotive and industrial environments.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess