EN
  • EN
  • DE

SAF-C161PI-LMCA

Part No SAF-C161PI-LMCA
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case PQFP100
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 734208-SAF-C161PI-LMCA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAF-C161PI-LMCA CAD Model

Description

The SAF-C161PI-LMCA is a member of the Infineon C166 family of 16-bit microcontrollers. It is designed for a wide range of embedded control applications that require real-time processing capabilities and peripheral integration.

Applications

  • Automotive Systems: Engine control units (ECUs), transmission control, and body control modules.
  • Industrial Automation: Programmable logic controllers (PLCs), motor control, and robotics.
  • Power Supplies: Digital control of power converters and inverters.
  • Consumer Electronics: White goods, home appliances, and gaming consoles.
  • Medical Devices: Portable medical equipment and patient monitoring systems.

Features

  • 16-bit CPU: High-performance 16-bit central processing unit.
  • On-Chip Memory: Includes both Flash memory for program storage and RAM for data storage.
  • Peripheral Set: Integrated peripherals such as timers, PWM units, serial interfaces (UART, SPI), and analog-to-digital converters (ADCs).
  • Interrupt Controller: Flexible interrupt management system.
  • Clock Generation: On-chip clock oscillator and PLL for clock generation.
  • Power Management: Low-power modes for energy-efficient operation.
  • Debug Interface: Supports JTAG and other debugging interfaces.

Benefits

  • Real-Time Performance: Provides fast and deterministic execution for real-time control applications.
  • Integrated Peripherals: Reduces external component count and simplifies system design.
  • Flexible Configuration: Configurable peripherals and memory options allow for customization.
  • Low Power Consumption: Minimizes power requirements for portable and battery-powered devices.
  • Robust Design: Designed for reliable operation in harsh environments.

Additional Details

The SAF-C161PI-LMCA typically operates at a clock frequency of up to 25 MHz or higher, depending on the specific variant. The on-chip Flash memory size can range from 32KB to 256KB or more, and the RAM size can range from 2KB to 20KB or more. The microcontroller supports various communication protocols, including CAN, LIN, and Ethernet, depending on the specific configuration. It is available in a variety of packages, such as LQFP and TQFP. Detailed electrical characteristics, timing specifications, and pinout information can be found in the Infineon datasheet for the SAF-C161PI-LMCA.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess