EN
  • EN
  • DE

SAF-C505CA-LM DB

Part No SAF-C505CA-LM DB
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 187742-SAF-C505CA-LM DB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAF-C505CA-LM DB CAD Model

Description

The SAF-C505CA-LM DB is a microcontroller unit (MCU) manufactured by Infineon Technologies. It belongs to the C500 family of 8-bit microcontrollers and is designed for embedded control applications requiring a balance between processing power, memory, and peripheral interfaces. This microcontroller is often used in applications where cost-effectiveness and real-time performance are critical factors.

Applications

  • Automotive electronics (e.g., dashboard instruments, lighting control)
  • Industrial control systems
  • Home appliances (e.g., washing machines, microwave ovens)
  • Power tools
  • Motor control
  • General-purpose embedded systems

Features

  • 8-bit CPU with optimized instruction set
  • On-chip ROM (Read-Only Memory) for program storage
  • On-chip RAM (Random Access Memory) for data storage
  • Timers and counters for precise timing and control
  • Serial communication interfaces (e.g., UART, SPI) for connecting to external devices
  • Parallel I/O ports for general-purpose digital input and output
  • Analog-to-Digital Converter (ADC) for converting analog signals to digital values
  • Interrupt handling for responding to external events

Benefits

  • Cost-effective solution for embedded control applications
  • Suitable for real-time processing and control tasks
  • Reduced system size and complexity due to integrated peripherals
  • Easy integration with various sensors, actuators, and communication devices
  • Low power consumption for battery-powered applications
  • Reliable operation in demanding environments

Additional Details

The SAF-C505CA-LM DB microcontroller incorporates an 8-bit CPU core with an optimized instruction set, allowing for efficient execution of control algorithms. The on-chip ROM provides non-volatile storage for the program code, while the on-chip RAM provides volatile storage for data. The microcontroller features several timers and counters that can be configured for various timing-related tasks, such as PWM generation and event counting. The serial communication interfaces enable communication with external devices using standard protocols. The parallel I/O ports provide a flexible interface for connecting to external hardware components. The integrated ADC allows the microcontroller to measure analog signals, expanding its capabilities for sensor-based applications. The interrupt handling mechanism allows the microcontroller to respond quickly and efficiently to external events. The LM and DB designations likely refer to specific memory configurations and packaging options. The microcontroller is designed to operate within a specified voltage and temperature range and is suitable for use in harsh environments. Its comprehensive feature set and cost-effectiveness make it a popular choice for a wide range of embedded control applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess