EN
  • EN
  • DE

SAF-C515C-8EM CA

Part No SAF-C515C-8EM CA
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB OTP 80MQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Tray
Status Not For New Designs
Core Processor C500
Part Core Size 8-Bit
Speed(Frequency) 10MHz
Number of I/O 49
Program Memory Size 64KB (64K x 8)
Program Memory Type OTP
Data RAM Size 2.5K x 8
Supply Voltage - Operating 4.25 V to 5.5 V
Data Converters A/D 8x10b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 80-MQFP (14x14)
Win Source Part Number 064000-SAF-C515C-8EM CA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAF-C515C-8EM CA CAD Model

Description

The SAF-C515C-8EM CA is a microcontroller manufactured by Infineon Technologies. It is part of the C515 family, which are 8-bit microcontrollers designed for a variety of embedded control applications. These microcontrollers are known for their robust architecture, integrated peripherals, and cost-effectiveness, making them suitable for a wide range of industrial and consumer applications.

Applications

  • Automotive electronics (e.g., dashboard controls, engine management systems)
  • Industrial control systems
  • Home appliances
  • Motor control
  • Power management systems
  • Embedded systems requiring real-time processing

Features

  • 8-bit CPU core
  • On-chip ROM (Read-Only Memory) for program storage
  • On-chip RAM (Random Access Memory) for data storage
  • Timers and counters for precise timing and control
  • Serial communication interfaces (e.g., UART, SPI) for communication with external devices
  • Parallel I/O ports for general-purpose digital input and output
  • Analog-to-Digital Converter (ADC) for converting analog signals to digital values
  • Interrupt handling capability for responding to external events

Benefits

  • Cost-effective solution for embedded control applications
  • Suitable for real-time processing and control tasks
  • Reduced system size and complexity due to integrated peripherals
  • Easy integration with various sensors, actuators, and communication devices
  • Low power consumption
  • Reliable performance in harsh environments

Additional Details

The SAF-C515C-8EM CA microcontroller features an 8-bit CPU core that is optimized for control applications. It incorporates on-chip ROM for storing the program code and on-chip RAM for storing data. The microcontroller includes several timers and counters that can be used for various timing-related tasks, such as PWM generation and event counting. The serial communication interfaces enable communication with external devices using standard protocols like UART and SPI. The parallel I/O ports provide a flexible interface for connecting to external hardware components. The integrated ADC allows the microcontroller to measure analog signals, expanding its capabilities for sensor-based applications. The interrupt handling mechanism allows the microcontroller to respond quickly and efficiently to external events. The 8EM and CA designations refer to specific memory configurations and packaging options for this particular model. The microcontroller is designed to operate within a specified voltage and temperature range, ensuring reliable performance in a variety of environments. Its comprehensive feature set and cost-effectiveness make it a popular choice for a wide range of embedded control applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $53.9130 $53.9130
2+ $50.4348 $100.8696
4+ $48.6957 $194.7828
5+ $45.2174 $226.0870
6+ $43.4783 $260.8698
8+ $41.7391 $333.9128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 433 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess