EN
  • EN
  • DE

SAK-TC1767-256F80HRAD

Part No SAK-TC1767-256F80HRAD
Manufacturer Infineon Technologies
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1622+
Reference case TQFP176
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 716105-SAK-TC1767-256F80HRAD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAK-TC1767-256F80HRAD CAD Model

Description

The SAK-TC1767-256F80HRAD is a high-performance microcontroller from Infineon Technologies, part of the TriCore family. It's specifically designed for applications requiring high reliability and real-time processing capabilities, such as automotive, industrial control, and aerospace systems. The "HRAD" designation suggests it is radiation-hardened, making it suitable for use in environments with ionizing radiation.

Applications:

  • Automotive engine control units (ECUs)
  • Automotive safety systems (ABS, airbags)
  • Industrial motor control
  • Aerospace and defense systems
  • Robotics

Features:

  • TriCore architecture: Combines the features of a RISC CPU, a microcontroller, and a DSP.
  • 256KB Flash memory: Provides ample storage for program code and data.
  • 80 MHz clock speed: Enables fast and efficient processing.
  • Multiple communication interfaces: Includes CAN, LIN, SPI, and UART for connecting to various peripherals.
  • Radiation-hardened design: Ensures reliable operation in harsh environments with ionizing radiation.

Benefits:

  • High performance: Delivers fast and efficient processing for demanding applications.
  • Robust communication: Enables reliable communication with various peripherals and devices.
  • High reliability: Ensures stable and error-free operation in harsh environments.
  • Safety features: Supports safety-critical applications with built-in safety mechanisms.

The SAK-TC1767-256F80HRAD microcontroller incorporates advanced safety features such as memory protection units (MPUs) and error correction code (ECC) to ensure data integrity and prevent system failures. Its TriCore architecture allows for parallel processing of tasks, improving overall system performance. The radiation-hardened design makes it suitable for use in space applications and other environments where electronic components are exposed to ionizing radiation. The microcontroller also includes a variety of analog and digital peripherals, making it a versatile solution for a wide range of applications. Its low power consumption makes it suitable for battery-powered devices. Overall, the SAK-TC1767-256F80HRAD is a high-performance, reliable, and versatile microcontroller designed for demanding applications.

You May Also Be Interested in

American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $242.7175 $242.7175
2+ $217.6089 $435.2178
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess