EN
  • EN
  • DE

SAK-TC277T-64F200N DC

Part No SAK-TC277T-64F200N DC
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 4MB FLASH 292LFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features TriCore™ series Microcontroller IC 32-Bit Tri-Core 200MHz 4MB (4M x 8) FLASH PG-LFBGA-292-6
Manufacturer Infineon Technologies
Core Processor TriCore™
Core Size 32-Bit Tri-Core
Speed 200MHz
Connectivity ASC, CANbus, Ethernet, FlexRay, HSSL, I²C, LINbus, MSC, PSI5, QSPI, SENT
Peripherals DMA, POR, WDT
Program Memory Size 4MB (4M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
Supply Voltage 1.17V ~ 5.5V
Data Converters A/D 60x12b SAR, Sigma-Delta
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 292-LFBGA
Case / Package PG-LFBGA-292-6
Other Part Number 448-SAK-TC277T-64F200NDCTR, SP005337796
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 933036-SAK-TC277T-64F200N DC
Ultra Librarian 3D Model Ultra Librarian SAK-TC277T-64F200N DC CAD Model

Description

The SAK-TC277T-64F200N DC is a high-performance 32-bit microcontroller from Infineon Technologies' TriCore family. It's designed for demanding automotive and industrial applications requiring real-time processing, advanced safety features, and robust connectivity. This microcontroller combines a powerful TriCore CPU with extensive peripheral set and sophisticated safety mechanisms to meet the stringent requirements of modern embedded systems.

Applications:

  • Automotive Engine Control: Real-time control of engine parameters for optimal performance and fuel efficiency.
  • Automotive Transmission Control: Managing gear shifting and other transmission functions.
  • Automotive Body Control: Controlling various body functions such as lighting, door locks, and climate control.
  • Industrial Automation: Controlling robotic systems, motor drives, and other industrial equipment.
  • Safety-Critical Systems: Applications requiring high levels of functional safety, such as automotive safety systems (ABS, ESP) and industrial safety controllers.

Features:

  • TriCore CPU: High-performance 32-bit TriCore CPU with a frequency of up to 200 MHz.
  • On-Chip Memory: Large on-chip Flash memory for code storage and RAM for data storage.
  • Peripheral Set: Extensive peripheral set including CAN, LIN, SPI, UART, Ethernet, and ADC.
  • Safety Features: Integrated safety mechanisms such as ECC memory, watchdog timers, and voltage monitoring.
  • Functional Safety: Designed to meet the requirements of automotive safety standards such as ISO 26262.
  • Connectivity: Multiple communication interfaces for seamless integration with other devices and systems.
  • Power Management: Low-power modes for minimizing energy consumption.

Benefits:

  • High Performance: Powerful TriCore CPU enables real-time processing of complex algorithms.
  • Functional Safety: Integrated safety mechanisms ensure reliable operation in safety-critical applications.
  • Design Flexibility: Extensive peripheral set provides flexibility in system design and integration.
  • Reduced System Cost: Integration of multiple functions on a single chip reduces system complexity and cost.
  • Energy Efficiency: Low-power modes minimize energy consumption and extend battery life.
  • Compliance: Designed to meet automotive safety standards and other industry requirements.

Additional Details:

The SAK-TC277T-64F200N DC microcontroller combines a high-performance TriCore CPU with a comprehensive set of peripherals and safety features. The TriCore CPU delivers real-time processing capabilities required for demanding automotive and industrial applications. The large on-chip memory provides ample storage for code and data, while the extensive peripheral set enables seamless integration with other devices and systems. The integrated safety mechanisms, such as ECC memory, watchdog timers, and voltage monitoring, ensure reliable operation in safety-critical applications. It is commonly used in automotive engine control, transmission control, body control, industrial automation, and safety-critical systems.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.0527 $82.1054
3+ $33.6843 $101.0529
5+ $32.6316 $163.1580
7+ $31.5790 $221.0530
9+ $30.5264 $274.7376
11+ $27.3685 $301.0535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess