EN
  • EN
  • DE

SAK-XC2361E-104F128L

Part No SAK-XC2361E-104F128L
Manufacturer Infineon Technologies
Catalog Specialized ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836671-SAK-XC2361E-104F128L
Ultra Librarian 3D Model Ultra Librarian SAK-XC2361E-104F128L CAD Model

Description

The SAK-XC2361E-104F128L is a 16-bit microcontroller from Infineon Technologies' XC2000 family. It is specifically tailored for automotive and industrial applications that demand real-time performance, integrated peripherals, and a high level of robustness.

Applications

  • Automotive body control modules
  • Industrial motor control
  • Power supplies
  • Small engine management systems
  • General embedded systems

Features

  • 16-bit CPU architecture
  • 128KB Flash memory
  • 104 MHz clock speed
  • Multiple timers and counters
  • PWM (Pulse Width Modulation) units
  • ADC (Analog-to-Digital Converter)
  • Serial communication interfaces (UART, SPI, CAN)
  • On-chip oscillator
  • Interrupt controller

Benefits

  • Real-time performance for demanding control tasks
  • Integrated peripherals reduce external component count
  • Flexible timers and PWM units for precise control
  • CAN interface for robust communication in automotive environments
  • Robust design for reliable operation in harsh conditions

Additional Details

The SAK-XC2361E-104F128L operates with a supply voltage of typically 5V. It is designed to be highly resistant to electromagnetic interference (EMI) and electrostatic discharge (ESD), making it suitable for use in harsh automotive and industrial environments. The integrated CAN interface enables the microcontroller to communicate with other devices in a distributed system. The flexible interrupt controller allows for prioritizing interrupts based on their criticality. The microcontroller is supported by Infineon's development tools, including compilers, debuggers, and emulators. The Flash memory allows for easy in-system programming, enabling firmware updates and customization. The integrated peripherals reduce the need for external components, simplifying system design and reducing overall cost. This microcontroller is well-suited for applications requiring real-time processing, robust communication, and high reliability.

You May Also Be Interested in

Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7817 $59.1268
10+ $12.1287 $121.2870
15+ $11.7498 $176.2470
21+ $11.3698 $238.7658
27+ $10.9910 $296.7570
36+ $9.8545 $354.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess