EN
  • EN
  • DE

SAK-XC2387A-104F80LR AB

Part No SAK-XC2387A-104F80LR AB
Manufacturer Infineon Technologies
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836672-SAK-XC2387A-104F80LR AB
Ultra Librarian 3D Model Ultra Librarian SAK-XC2387A-104F80LR AB CAD Model

Description

The SAK-XC2387A-104F80LR AB is a microcontroller unit (MCU) manufactured by Infineon Technologies. It belongs to the XC2300 family of high-performance 16-bit microcontrollers, designed for a wide range of embedded control applications. This specific variant features a 104 MHz CPU clock speed and 80KB of RAM.

Applications:

  • Automotive body control modules
  • Industrial control systems
  • Motor control applications
  • Power train management systems
  • Robotics

Features:

  • 16-bit TriCore CPU with 104 MHz clock speed
  • 80KB on-chip SRAM
  • Flash memory for program storage
  • Multiple communication interfaces including CAN, LIN, SPI, and UART
  • Analog-to-Digital Converters (ADCs)
  • PWM (Pulse Width Modulation) units for motor control and lighting applications
  • Timers and counters for various control functions
  • On-chip debug interface for efficient software development

Benefits:

  • High processing power enables complex control algorithms.
  • Integrated communication interfaces reduce external component count and system cost.
  • Robust design ensures reliable operation in harsh automotive and industrial environments.
  • Extensive peripheral set supports a wide range of applications.
  • On-chip debug interface simplifies software development and debugging.

Additional Details:

The SAK-XC2387A-104F80LR AB microcontroller utilizes the TriCore architecture, which combines the advantages of RISC (Reduced Instruction Set Computing) and CISC (Complex Instruction Set Computing) architectures. This allows for efficient execution of both control and data processing tasks. The device operates over an extended temperature range, making it suitable for automotive and industrial applications. The integrated CAN interface supports various CAN protocols, enabling communication with other automotive or industrial control units. It is typically packaged in a LQFP (Low Profile Quad Flat Package).

You May Also Be Interested in

7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.6467 $58.6467
3+ $48.1204 $144.3612
4+ $46.6166 $186.4664
5+ $45.1128 $225.5640
6+ $43.6091 $261.6546
8+ $39.0978 $312.7824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess