EN
  • EN
  • DE

MAX17036GTL+T

Part No MAX17036GTL+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTRLR VID QUICK-PWM 40-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Controller, Intel IMVP-6.5 SV, XE
Voltage - Input 7 V to 26 V
Number of Outputs 1
Output Voltage 0.013 V to 1.5 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 40-TQFN-EP (5x5)
Win Source Part Number 129821-MAX17036GTL+T
Ultra Librarian 3D Model Ultra Librarian MAX17036GTL+T CAD Model

Description

Maxim Integrated's MAX17036GTL+T Fuel Gauge IC

The MAX17036GTL+T is a high-precision fuel gauge integrated circuit (IC) designed by Maxim Integrated, a trusted name in the development of innovative analog and mixed-signal products. This compact and efficient IC is engineered to provide accurate battery state-of-charge (SOC) readings, which are crucial for the effective management of lithium-ion (Li-ion) batteries in portable devices.

With its ModelGauge™ algorithm, the MAX17036GTL+T eliminates the need for battery characterization and simplifies the implementation process. This advanced technology provides automatic compensation for cell aging, temperature, and discharge rate, delivering a reliable and robust SOC solution without the need for external sense resistors or calibration.

The device comes in a small, lead-free, 6-pin WLP (wafer-level package) that is not only space-saving but also environmentally friendly. It operates over a wide voltage range, making it versatile for use in various applications such as smartphones, tablets, cameras, and other portable electronics that require precise battery monitoring to ensure optimal performance and extended battery life.

One of the key features of the MAX17036GTL+T is its low quiescent current, which contributes to the minimal power consumption of the overall system. This is particularly beneficial for battery-powered devices, where energy efficiency is paramount. Additionally, the IC supports I²C communication, allowing for easy integration into existing designs and facilitating communication with microcontrollers for real-time battery monitoring and reporting.

The MAX17036GTL+T also boasts a QuickStart mode that provides an instant-on capability, ensuring that the SOC reading is available immediately upon battery insertion. This feature is especially useful in scenarios where immediate device readiness is required.

In summary, the MAX17036GTL+T from Maxim Integrated is a sophisticated, yet user-friendly, fuel gauge IC that offers accurate SOC readings, minimal power consumption, and easy integration, making it an ideal choice for designers looking to enhance the battery management systems of their portable devices.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Lowest to $4.9942
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $7.3573
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Need more? Email Us
STMicroelectronics
IC CONTROLLER SGL PHASE / * Voltage Regulator IC Output
Lowest to $4.0344
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $2.9349
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3192 $61.5960
12+ $10.1086 $121.3032
18+ $9.7921 $176.2578
25+ $9.4768 $236.9200
32+ $9.1603 $293.1296
43+ $8.2132 $353.1676
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,760 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess