EN
  • EN
  • DE

SAK-XC2765X-104F80L AA

Part No SAK-XC2765X-104F80L AA
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836673-SAK-XC2765X-104F80L AA
Ultra Librarian 3D Model Ultra Librarian SAK-XC2765X-104F80L AA CAD Model

Description

The SAK-XC2765X-104F80L AA is a microcontroller unit (MCU) from Infineon Technologies' XC2700 family. It is a 16-bit microcontroller designed for demanding real-time control applications. This specific variant operates at a clock speed of 104 MHz and features 80KB of RAM.

Applications:

  • Automotive engine control systems
  • Transmission control systems
  • Industrial automation
  • Power inverters
  • Motor control

Features:

  • 16-bit Single-Chip Microcontroller
  • 104 MHz CPU Clock Speed
  • 80KB on-chip SRAM
  • On-chip Flash memory for program and data storage
  • Multiple CAN interfaces for automotive communication
  • LIN (Local Interconnect Network) interface
  • SPI (Serial Peripheral Interface)
  • UART (Universal Asynchronous Receiver/Transmitter)
  • Analog-to-Digital Converters (ADCs)
  • PWM (Pulse Width Modulation) units for motor control
  • Timers and capture/compare units

Benefits:

  • High performance allows for complex control algorithms.
  • Extensive communication interfaces enable seamless integration into automotive and industrial networks.
  • Robust architecture ensures reliable operation in harsh environments.
  • Integrated peripherals reduce the need for external components.
  • Supports various safety features for automotive applications.

Additional Details:

The SAK-XC2765X-104F80L AA utilizes a powerful 16-bit CPU core optimized for real-time control. The on-chip Flash memory provides a secure and reliable storage for program code and calibration data. The device is designed to meet the stringent requirements of automotive applications, including functional safety standards. Its wide range of peripherals and communication interfaces allows for flexible system design. It is typically available in a LQFP package.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess