EN
  • EN
  • DE

SC105S030A5R

Part No SC105S030A5R
Manufacturer Infineon Technologies
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1091411-SC105S030A5R
Categories OEM Parts( S )
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC105S030A5R CAD Model

Description

The SC105S030A5R is a system basis chip (SBC) manufactured by Infineon Technologies. SBCs integrate several functions typically found in automotive electronic control units (ECUs) into a single chip, reducing component count and improving system reliability. This particular SBC likely includes functions such as voltage regulation, communication interfaces (CAN, LIN), and watchdog timers.

Applications

  • Automotive ECUs (Engine Control Units, Transmission Control Units, Body Control Modules)
  • Industrial control systems
  • Power management systems
  • Safety-critical applications
  • Embedded systems

Features

  • Integrated voltage regulators
  • CAN and/or LIN communication interfaces
  • Watchdog timer
  • Safety features (e.g., overvoltage protection, short-circuit protection)
  • Low quiescent current

Benefits

  • Reduced component count and board space
  • Improved system reliability
  • Simplified system design
  • Enhanced safety and protection
  • Lower power consumption

The SC105S030A5R integrates essential functions for automotive and industrial control applications, providing a cost-effective and reliable solution. The integrated voltage regulators ensure stable power supply to the connected microcontroller and other peripherals. The CAN and/or LIN interfaces enable communication with other ECUs and devices in the system. The watchdog timer monitors the microcontroller's operation and resets it in case of a failure, preventing system crashes. Safety features protect the system from overvoltage, short circuits, and other potential hazards.

Technical Specifications:

  • Supply Voltage: Consult Infineon datasheet for the specific voltage range.
  • Output Voltages: Consult Infineon datasheet for the available output voltage rails and their current capabilities.
  • Communication Interfaces: Consult Infineon datasheet for the number and type of CAN/LIN channels.
  • Watchdog Timer: Consult Infineon datasheet for the watchdog timer settings and features.
  • Operating Temperature Range: Typically -40°C to +125°C.
  • Package Type: Surface Mount

For detailed electrical characteristics, functional descriptions, and application recommendations, refer to the official Infineon datasheet for the SC105S030A5R.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Level One
Need more? Email Us
Micrel
Need more? Email Us
Micrel
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess