EN
  • EN
  • DE

SDA9086-5

Part No SDA9086-5
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 188921-SDA9086-5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SDA9086-5 CAD Model

Description

The SDA9086-5, manufactured by Infineon Technologies, is a specialized integrated circuit designed for use in automotive applications, specifically focusing on car radio systems. It's intended to provide robust performance and reliability in demanding automotive environments.

Applications

  • Automotive car radio systems
  • Audio processing units in vehicles
  • Navigation systems with audio output
  • In-car entertainment systems

Features

  • High Input Sensitivity: Provides excellent signal reception even in weak signal areas.
  • Low Noise Amplifier: Integrated low noise amplifier (LNA) to improve signal-to-noise ratio.
  • IF Amplifier: Includes an intermediate frequency (IF) amplifier for signal processing.
  • FM Demodulator: Capable of demodulating FM signals for audio output.
  • Automatic Gain Control (AGC): Automatic gain control to maintain consistent audio levels.
  • AM Suppression: Designed to suppress AM interference for clearer FM reception.

Benefits

  • Improved Radio Performance: Enhanced sensitivity and noise reduction contribute to better overall radio performance in vehicles.
  • Clearer Audio Reception: AM suppression ensures clearer FM audio reception by minimizing interference.
  • Stable Audio Output: Automatic gain control maintains a stable audio output level, regardless of signal strength.
  • Reliable Automotive Grade: Designed and manufactured to meet the stringent requirements of the automotive industry.
  • Simplified Integration: Reduces the need for external components, streamlining the integration process into car radio systems.

The SDA9086-5 is specifically tailored for automotive car radio systems. Its features include FM demodulation, AM suppression, and automatic gain control, ensuring a high-quality audio experience for drivers and passengers. Its robust design and high reliability make it suitable for the challenging conditions found in automotive applications. The integration level of the SDA9086-5 allows for a reduction in external components, simplifying the design of car radio systems and minimizing space requirements. This contributes to a more compact and cost-effective solution for automotive audio entertainment.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess