EN
  • EN
  • DE

DS5002FM-16

Part No DS5002FM-16
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Maxim Integrated
Win Source Part Number 254150-DS5002FM-16
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS5002FM-16 CAD Model

Description

Maxim Integrated's DS5002FM-16 Secure Microprocessor

The DS5002FM-16 is a highly secure microprocessor from Maxim Integrated, designed to deliver robust protection for sensitive data and applications. This microprocessor is a perfect solution for systems requiring stringent security measures, such as point-of-sale terminals, access control systems, and secure communication devices. With its unique features and advanced technology, the DS5002FM-16 stands out as a reliable choice for designers and engineers focused on data integrity and security.

Key Features

  • High-Speed 16-bit CPU: The DS5002FM-16 boasts a high-speed 16-bit CPU, ensuring swift data processing and efficient operation for complex tasks and algorithms.
  • Nonvolatile Memory: It comes equipped with a secure, nonvolatile (NV) SRAM for data storage, which retains data even when the power is turned off. This feature is critical for applications requiring data persistence and secure data storage.
  • Flexible Memory Architecture: The flexible memory architecture allows users to configure the size of the NV SRAM, partitioning it to suit specific application requirements. This adaptability ensures optimal use of memory resources.
  • Software Security: The microprocessor includes a comprehensive set of software security features, such as memory encryption and a tamper-detection mechanism. These features are designed to prevent unauthorized access and protect against software piracy and system tampering.
  • Instant Erase: In the event of a security breach, the DS5002FM-16 can instantly erase all stored data, providing an additional layer of data protection.
  • Battery Backup: A dedicated battery input is provided for data retention in the NV SRAM during power loss scenarios, ensuring data is preserved without external power.

Applications

The DS5002FM-16 is ideal for applications that demand the highest levels of security. It is particularly suited for:

  • Financial Systems
  • Access Control
  • Secure Data Acquisition
  • Industrial Control Systems
  • Smart Card Readers

With its combination of speed, security, and flexibility, the DS5002FM-16 from Maxim Integrated is an excellent choice for any application where protecting sensitive information is paramount. Its robust feature set ensures that systems built around this microprocessor can be trusted to perform securely and reliably in even the most demanding environments.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0766 $70.3830
10+ $11.5500 $115.5000
16+ $11.1891 $179.0256
22+ $10.8281 $238.2182
28+ $10.4672 $293.0816
37+ $9.3844 $347.2228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 247 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess