EN
  • EN
  • DE

SFH 551/1V-1

Part No SFH 551/1V-1
Manufacturer Infineon Technologies
Catalog Fiber Optics - Receivers
Description MOD PHOTO DETECT RCVR 700NM TTL
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Infineon Technologies
Part Status Obsolete(EOL)
Data Rate 50Mbps
Operating Supply Voltage 4.75 V ~ 5.25 V
Power - Minimum Receivable -22dBm
Operating Supply Current 4mA
Applications General
Win Source Part Number 794142-SFH 551/1V-1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SFH 551/1V-1 CAD Model

Description

The Infineon Technologies SFH551/1V-1 is an optoelectronic product that is ideal for general applications.

  • Operating Supply Voltage: 4.75V to 5.25V
  • Data Rate: 50Mbps
  • Power - Minimum Receivable: -22dBm
  • Operating Supply Current: 4mA
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Broadcom Limited
FIBER OPTIC RECEIVER / Fiber Optic Receiver Optical 50MBd -27dBm 3.135V ~ 5.25V 20 mA
Lowest to $19.9579
Broadcom Limited
RECEIVER FIBER OPT 125MHZ ANA ST / Fiber Optic Receiver 160MBd 1.84V 100 mA
Lowest to $30.6428
LITE-ON Technology
FIBER OPTIC RECEIVER 25MBPS
Need more? Email Us
MACOM Technology Solutions
FIBER OPTIC RECEIVER 53GBD
Need more? Email Us
Broadcom Limited
FIBER OPTIC RECEIVER 10MBD
Lowest to $78.3217
LITE-ON Technology
FIBER OPTIC RECEIVER 16MBPS
Need more? Email Us
Broadcom Limited
RECEIVER FIBER OPTIC 5MBD TTL ST / Fiber Optic Receiver 5MBd -25.4dBm 4.75V ~ 5.25V 10 mA
Lowest to $27.8572
HARTING
FIBER OPTIC RECEIVER 5MBPS
Need more? Email Us
HARTING
FIBER OPTIC RECEIVER 5MBPS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess