EN
  • EN
  • DE

H5TC8G43MMR-G7A

Part No H5TC8G43MMR-G7A
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR3-1066 2Gx4 (8Gb) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940489-H5TC8G43MMR-G7A
Series *
Ultra Librarian 3D Model Ultra Librarian H5TC8G43MMR-G7A CAD Model

Description

The Hynix H5TC8G43MMR-G7A is a DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) chip designed for high-performance memory applications. This memory component is engineered to provide efficient and reliable data storage and retrieval in systems requiring substantial memory capacity and bandwidth.

Applications

  • High-end Desktop PCs
  • Servers
  • Workstations
  • Gaming Consoles
  • Networking Equipment

Features

  • Capacity: 8Gb
  • DDR3 Technology: Utilizes DDR3 architecture for faster data transfer rates and improved power efficiency compared to DDR2.
  • High-Speed Data Transfer: Supports high-speed data transfer, enabling quick access to memory resources.
  • Low Voltage Operation: Designed to operate at a lower voltage, reducing power consumption and heat generation.
  • JEDEC Standard: Compliant with JEDEC standards for interoperability and compatibility.
  • FBGA Package: Typically comes in a Fine-Pitch Ball Grid Array (FBGA) package for efficient heat dissipation and compact size.

Benefits

  • Enhanced Performance: DDR3 technology provides a substantial increase in bandwidth compared to DDR2, leading to improved system performance.
  • Reduced Power Consumption: Low voltage operation contributes to energy efficiency and reduces overall system power consumption.
  • Improved Stability: Enhanced signal integrity and timing characteristics contribute to enhanced system stability and reliability.
  • Broad Compatibility: JEDEC compliance ensures compatibility with a wide range of platforms and devices.
  • Faster Data Access: Enables quicker application loading and smoother multitasking due to its high-speed data transfer capabilities.

Additional Details

The H5TC8G43MMR-G7A's performance is highly dependent on factors such as its clock speed, timings (CAS latency, RAS to CAS delay, etc.), and operating voltage. Detailed specifications can be found in the product datasheet. This datasheet includes crucial information regarding voltage requirements, timing parameters, operating temperature ranges, and recommended PCB layout guidelines. Implementing proper termination techniques and ensuring effective decoupling are essential for achieving optimal signal integrity and stable, high-speed operation.

You May Also Be Interested in

Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $157.8948
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess