EN
  • EN
  • DE

SLB9635TT1.2FW3.19

Part No SLB9635TT1.2FW3.19
Manufacturer Infineon Technologies
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 090105-SLB9635TT1.2FW3.19
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SLB9635TT1.2FW3.19 CAD Model

Description

The SLB9635TT1.2FW3.19 is a Trusted Platform Module (TPM) manufactured by Infineon Technologies. It serves as a hardware-based security solution, designed to enhance the security of computing devices by providing secure storage for cryptographic keys, enabling platform integrity verification, and facilitating secure authentication processes. It is commonly used in laptops, desktops, servers, and embedded systems to protect sensitive data and prevent unauthorized access.

Applications

  • Notebook Computers: Enhances the security of laptops by providing hardware-based encryption, secure boot, and password protection.
  • Desktop PCs: Protects desktop computers from unauthorized access and malware attacks through platform integrity measurement and secure key storage.
  • Server Systems: Provides a secure foundation for server operations with secure key management, remote attestation, and platform integrity verification.
  • Embedded Systems: Secures embedded devices in industrial automation, medical devices, and IoT applications by protecting firmware and data.
  • Networking Equipment: Protects sensitive configuration data and cryptographic keys in routers, switches, and firewalls.

Features

  • Hardware-Based Security: Provides a dedicated hardware component for security functions, offering greater protection against software-based attacks.
  • Secure Key Storage: Stores cryptographic keys securely within the TPM chip, preventing unauthorized access and cloning.
  • Platform Integrity Measurement: Measures the system's boot process and configuration to ensure that it hasn't been compromised by malware.
  • Secure Boot: Verifies the integrity of the boot process, preventing unauthorized code from loading during startup.
  • Remote Attestation: Allows a remote party to verify the integrity of the platform, ensuring that it is running in a trusted state.

Benefits

  • Enhanced Security: Provides a robust hardware-based security foundation, significantly enhancing the overall security posture of the system.
  • Improved Data Protection: Protects sensitive data from unauthorized access, even if the system is compromised.
  • Compliance with Security Standards: Helps meet regulatory requirements for data security and privacy.
  • Reduced Risk of Malware: Prevents malware from compromising the system by verifying platform integrity.
  • Simplified Security Management: Simplifies the management of cryptographic keys and security policies.

Additional Details

The SLB9635TT1.2FW3.19 is typically packaged in a TSSOP package. It supports the TPM 1.2 specification. The '3.19' in the part number most likely refers to a specific firmware version. It's essential to consult the Infineon datasheet for detailed technical specifications and application guidelines, including information on supported cryptographic algorithms, storage capacity for cryptographic keys, and operating temperature ranges.

The TPM works by creating a secure enclave within the computing device. It stores sensitive cryptographic keys securely and uses platform integrity measurement to ensure that the system's boot process and configuration remain intact. It is a critical component for building trustworthy and secure computing platforms.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.9794
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Fuji Electric
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess