EN
  • EN
  • DE

SLB9645XQ12FW13332

Part No SLB9645XQ12FW13332
Manufacturer Infineon Technologies
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837907-SLB9645XQ12FW13332
Ultra Librarian 3D Model Ultra Librarian SLB9645XQ12FW13332 CAD Model

Description

The SLB9645XQ12FW13332 is a Trusted Platform Module (TPM) 2.0 security controller manufactured by Infineon Technologies. It is a crucial component for enhancing the security of computing devices by providing hardware-based cryptographic capabilities.

Applications:

  • Personal Computers: Protecting sensitive data and enabling secure boot processes.
  • Servers: Securing server infrastructure, including authentication and data encryption.
  • Embedded Systems: Enhancing security in IoT devices, industrial control systems, and automotive applications.
  • Networking Equipment: Providing secure key storage and authentication for routers, switches, and firewalls.
  • Mobile Devices: Securing mobile platforms and protecting user data.

Features:

  • TPM 2.0 Compliant: Adheres to the Trusted Platform Module 2.0 standard.
  • Hardware-Based Security: Provides a secure, isolated environment for cryptographic operations.
  • Secure Key Storage: Stores cryptographic keys securely, preventing unauthorized access.
  • Hashing and Encryption: Supports various hashing algorithms (SHA-1, SHA-256) and encryption algorithms (RSA, AES).
  • Secure Boot: Enables verification of the boot process to prevent malware from loading.
  • Platform Integrity Measurement: Measures and reports the integrity of platform components.
  • SPI Interface: Communicates with the host system via the SPI interface.

Benefits:

  • Enhanced Security: Protects against unauthorized access, data breaches, and malware attacks.
  • Data Integrity: Ensures the integrity of data stored on the device.
  • Secure Authentication: Enables strong authentication mechanisms for user and device identification.
  • Compliance: Helps meet regulatory requirements for data security.
  • Improved System Reliability: Enhances the overall security posture of the system.

Additional Details:

The SLB9645XQ12FW13332 operates within a specified temperature range and voltage. The firmware version (FW13.332) indicates the specific feature set and security updates included. The SPI interface allows for communication with the host system, enabling the TPM to perform cryptographic operations and report platform integrity measurements.

Infineon provides detailed datasheets and documentation for the SLB9645XQ12FW13332, which outline the specific technical specifications, security features, and integration guidelines. System integrators should consult these resources to ensure proper implementation and utilization of the TPM's security capabilities.

You May Also Be Interested in

Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7109 $51.5071
45+ $2.2244 $100.0980
70+ $2.1549 $150.8430
96+ $2.0854 $200.1984
125+ $2.0158 $251.9750
166+ $1.8073 $300.0118
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess