The SMBT3906 E6327 is a PNP bipolar junction transistor (BJT) manufactured by Infineon Technologies. It is designed for general-purpose switching and amplification applications.
Applications
- General purpose switching
- Amplification
- Driver stages
- Load switches
- Level shifters
- Portable equipment
Features
- PNP transistor
- Surface mount SOT-23 package
- High current capability
- Low saturation voltage
- High transition frequency
- Halogen-free according to IEC 61249-2-21
- RoHS compliant
Benefits
- Versatile component suitable for a wide range of applications.
- Small SOT-23 package allows for high-density circuit designs.
- High current capability enables driving of various loads.
- Low saturation voltage minimizes power dissipation in switching applications.
- High transition frequency allows for use in high-speed circuits.
- Environmentally friendly due to halogen-free composition.
Additional Details
The SMBT3906 E6327 has a collector-emitter voltage (VCEO) of -40V and a collector current (IC) of -200mA. It's packaged in a small SOT-23 surface mount package, ideal for compact electronic devices. The high transition frequency (fT) allows for effective operation in high-speed circuits. Its low saturation voltage ensures efficient switching, reducing power loss and heat generation. The E6327 suffix designates specific packing or environmental compliance details, likely related to RoHS and Halogen-free standards. It is typically used as a switch or amplifier.
Infineon Technologies is a leader in semiconductor solutions, and the SMBT3906 E6327 demonstrates their commitment to quality and environmental responsibility. Its versatile design and reliable performance make it suitable for numerous applications.