The ON Semiconductor 2SC3361S5-TB is a high-quality NPN transistor that is designed to meet the needs of a wide range of electronic applications. This versatile component is known for its high frequency and low noise characteristics, making it an ideal choice for audio amplifiers, signal processing, and other applications where signal integrity is paramount.
The 2SC3361S5-TB operates with a collector-emitter voltage (Vceo) of 15V, a collector-base voltage (Vcbo) of 30V, and an emitter-base voltage (Vebo) of 3V. It is capable of handling a collector current of up to 50mA, which allows it to drive moderate loads efficiently. With a transition frequency (ft) of 7GHz, this transistor is well-suited for high-speed switching and amplification tasks.
One of the key features of this NPN transistor is its low noise figure, which is typically around 1dB. This makes the 2SC3361S5-TB an excellent choice for applications where a low noise floor is crucial, such as in RF amplifiers and oscillators used in communication equipment. The device also exhibits excellent linearity, which helps to maintain signal fidelity throughout the amplification process.
The 2SC3361S5-TB is housed in a compact SOT-23 package, which makes it easy to integrate into space-constrained designs. Its small form factor, combined with its robust performance characteristics, ensures that it can be used in a variety of applications without compromising on reliability or efficiency.
In summary, the ON Semiconductor 2SC3361S5-TB NPN transistor is a high-performance component that offers a blend of high frequency, low noise, and reliable operation. Whether you're designing audio equipment, communication devices, or any other application that requires precise signal amplification, this transistor is an excellent choice to consider for your circuit design.