EN
  • EN
  • DE

SPB11N60S5ATMA1

Part No SPB11N60S5ATMA1
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 11A TO-263
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 11A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5.5V @ 500μA
Max Gate Charge 54nC @ 10V
Max Input Capacitance 1460pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 125W (Tc)
Maximum Rds On at Id,Vgs 380 mOhm @ 7A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PG-TO263-3-2
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 139981-SPB11N60S5ATMA1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPB11N60S5ATMA1 CAD Model

Description

The SPB11N60S5ATMA1 is a high-voltage, fast-switching N-channel CoolMOS™ Power MOSFET from Infineon Technologies. This MOSFET is designed for high efficiency and power density in a variety of applications. It utilizes Infineon's advanced CoolMOS™ technology, which provides a significant reduction in on-resistance (RDS(on)) and gate charge (Qg), leading to lower conduction and switching losses.

Applications:

  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC)
  • Uninterruptible power supplies (UPS)
  • Industrial power supplies
  • Lighting

Features:

  • CoolMOS™ technology for low RDS(on) and gate charge
  • Fast switching speed
  • High avalanche ruggedness
  • Integrated gate resistor
  • Pb-free lead plating; RoHS compliant
  • Halogen-free according to IEC61249-2-21

Benefits:

  • Increased system efficiency due to reduced power losses
  • Reduced heat dissipation, allowing for smaller heat sinks and more compact designs
  • Improved reliability and robustness due to high avalanche capability
  • Simplified gate drive circuitry due to integrated gate resistor
  • Environmentally friendly due to Pb-free and halogen-free construction

Technical Specifications:

The SPB11N60S5ATMA1 features a drain-source voltage (VDS) of 600V, a continuous drain current (ID) of 11A, and a pulsed drain current (IDpulse) of 33A. The on-resistance (RDS(on)) is typically 0.29 Ω. The gate charge (Qg) is typically 25 nC. It is available in a PG-TO263-3 package and suitable for surface mounting.

The CoolMOS™ technology implemented in this device significantly reduces conduction losses, contributing to overall efficiency improvements. The fast switching characteristics enable higher operating frequencies, which can lead to smaller and lighter power supply designs. Furthermore, the high avalanche ruggedness ensures robust operation even under demanding conditions.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess