EN
  • EN
  • DE

SPB20N06C3

Part No SPB20N06C3
Manufacturer Infineon Technologies
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838492-SPB20N06C3
Ultra Librarian 3D Model Ultra Librarian SPB20N06C3 CAD Model

Description

The SPB20N06C3 is a CoolMOS™ Power MOSFET from Infineon Technologies. It's engineered for high-efficiency switching applications, leveraging advanced superjunction technology to minimize power losses and enhance overall performance. As an N-channel MOSFET, it provides low on-resistance and gate charge, making it an excellent choice for various power electronics applications.

Applications:

  • Switch-Mode Power Supplies (SMPS): Widely used in AC-DC power supplies for consumer electronics, industrial equipment, and server applications.
  • DC-DC Converters: Suitable for voltage regulation in a broad range of electronic devices.
  • Power Factor Correction (PFC): Improves power efficiency in electronic systems.
  • Motor Drives: Controls electric motors in industrial and automotive applications.
  • Lighting Applications: Used in electronic ballasts and LED lighting systems for efficiency and control.

Features:

  • CoolMOS™ C3 Technology: Represents a refined generation of CoolMOS™ technology, offering further reductions in on-resistance and gate charge.
  • Very Low On-Resistance (RDS(on)): Minimizes conduction losses, leading to higher efficiency.
  • Low Gate Charge (Qg): Reduces switching losses, improving the overall system efficiency.
  • High Avalanche Ruggedness: Ensures robustness and reliability under transient conditions and voltage spikes.
  • Integrated Gate Resistor (Optional): Simplifies the design process and reduces external component count.
  • Pb-Free Terminal Finishing: Complies with environmental regulations and supports lead-free manufacturing processes.

Benefits:

  • Increased Efficiency: Reduces energy consumption and heat dissipation, making the device ideal for energy-efficient applications.
  • Higher Power Density: Enables the design of smaller and lighter power supplies, reducing overall system size and weight.
  • Improved Reliability: Ensures stable operation under challenging environmental conditions, increasing the lifespan of the end product.
  • Simplified Design: Reduces design complexity and accelerates time-to-market, allowing for quicker product development cycles.
  • Cost-Effective Solution: Offers a balance of performance and cost, making it a competitive choice for a wide range of applications.

Additional Details:

The SPB20N06C3 typically features a voltage rating of 60V and a continuous drain current of 20A, similar to the SPB20N06C2, but with improved characteristics due to the CoolMOS™ C3 technology. It comes in a D2PAK package, designed for surface mounting on PCBs. This MOSFET is particularly well-suited for applications demanding high efficiency and power density, such as compact power supplies and DC-DC converters. Its robust design and low losses make it a reliable choice for both industrial and consumer applications.

You May Also Be Interested in

Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess