EN
  • EN
  • DE

SPB30N03L

Part No SPB30N03L
Manufacturer Infineon Technologies
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 192355-SPB30N03L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPB30N03L CAD Model

Description

The SPB30N03L is a logic level N-Channel MOSFET from Infineon Technologies. It's designed for low voltage applications requiring efficient power switching. This MOSFET utilizes advanced trench technology to minimize on-state resistance and gate charge, contributing to high efficiency and fast switching speeds.

Applications:

  • DC-DC converters
  • Load switches
  • Power management in portable devices
  • Synchronous rectification
  • Motor control

Features:

  • Logic level gate drive
  • Low on-state resistance (RDS(on))
  • Fast switching speed
  • Avalanche rated
  • Pb-free lead plating; RoHS compliant

Benefits:

  • Direct drive from logic level microcontrollers, simplifying the design
  • Reduced power losses and improved efficiency due to low RDS(on)
  • Lower heat dissipation, allowing for smaller heat sinks
  • Robust operation in inductive load applications due to avalanche rating
  • Environmentally friendly due to Pb-free construction

Technical Specifications:

The SPB30N03L features a drain-source voltage (VDS) of 30V, a continuous drain current (ID) of 30A, and a pulsed drain current (IDpulse) of 120A. The on-resistance (RDS(on)) is typically 8 mΩ at VGS = 10V. The gate charge (Qg) is typically 14 nC. It is available in a PG-TO263-3 package.

This MOSFET's low RDS(on) minimizes conduction losses, while its fast switching speed reduces switching losses. The logic level gate drive simplifies the design by allowing direct connection to logic level microcontrollers without the need for additional gate drive circuitry. The avalanche rating ensures that the device can withstand repetitive avalanche events, making it suitable for use in inductive load applications such as motor control.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess