EN
  • EN
  • DE

SPD01N60S5

Part No SPD01N60S5
Manufacturer Infineon Technologies
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 192368-SPD01N60S5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPD01N60S5 CAD Model

Description

The SPD01N60S5 from Infineon Technologies is a high voltage CoolMOS™ Power MOSFET designed for high efficiency and power density in a variety of applications. It leverages Infineon's advanced superjunction technology to achieve low on-resistance and gate charge, contributing to reduced switching losses and improved overall system performance. This MOSFET is available in a through-hole package.

Applications

  • Switched-Mode Power Supplies (SMPS): Ideal for AC-DC power supplies in consumer electronics, industrial equipment, and lighting applications.
  • Power Factor Correction (PFC): Used in PFC stages to improve the power factor and reduce harmonic distortion.
  • DC-DC Converters: Suitable for DC-DC converters in various applications, including server power supplies and telecom power systems.
  • LED Lighting: Used in LED driver circuits to efficiently regulate the current and voltage to LEDs.

Features

  • CoolMOS™ Technology: Infineon's advanced superjunction MOSFET technology ensures low on-resistance and gate charge.
  • Low On-Resistance (RDS(on)): Reduces conduction losses and improves efficiency.
  • Low Gate Charge (Qg): Minimizes switching losses and improves switching speed.
  • High Avalanche Ruggedness: Provides robustness against voltage spikes and transients.
  • Through-Hole Package: Allows for easy mounting and heatsinking.

Benefits

  • High Efficiency: CoolMOS™ technology and low on-resistance contribute to high efficiency in power conversion applications.
  • Reduced Switching Losses: Low gate charge minimizes switching losses, improving overall system performance.
  • Improved Power Density: High-performance characteristics enable compact and high-power-density designs.
  • Enhanced Reliability: High avalanche ruggedness ensures reliable operation in demanding environments.

Additional Details

The SPD01N60S5 has a drain-source voltage (VDS) rating of 600V and a continuous drain current (ID) rating dependent on temperature and heatsinking. The on-resistance (RDS(on)) is typically very low, enhancing efficiency. The gate charge (Qg) is minimized to reduce switching losses. It is available in a TO-220 package. Ensure proper heatsinking is used to maintain the device within its safe operating area.

You May Also Be Interested in

Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess