EN
  • EN
  • DE

SPD04N60C

Part No SPD04N60C
Manufacturer Infineon Technologies
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case TO-252
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 720526-SPD04N60C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPD04N60C CAD Model

Description

The SPD04N60C is a CoolMOS™ Power MOSFET from Infineon Technologies. This high-voltage N-channel MOSFET is designed for high efficiency and power density in various power electronic applications. It leverages Infineon's advanced superjunction technology to achieve low on-resistance (RDS(on)) and gate charge (Qg), minimizing conduction and switching losses.

Applications:

  • Power Factor Correction (PFC) circuits
  • Flyback converters
  • Forward converters
  • Two-transistor forward converters
  • LED lighting
  • Solar inverters
  • UPS (Uninterruptible Power Supplies)
  • Chargers for mobile devices and power tools

Features:

  • CoolMOS™ C7 Technology: Provides very low RDS(on) x area, resulting in improved efficiency and reduced heat dissipation.
  • Superjunction MOSFET: Offers superior switching performance compared to conventional MOSFETs.
  • Integrated body diode with fast recovery: Enhances robustness and reliability in hard-switching topologies.
  • Low gate charge (Qg): Minimizes switching losses and improves overall efficiency.
  • Very low effective capacitances (COSS): Contributes to reduced switching losses and improved EMI behavior.
  • Avalanche rated: Ensures robustness against voltage spikes and transient events.
  • Pb-free plating; RoHS compliant: Meets environmental regulations.

Benefits:

  • High Efficiency: Reduces power consumption and energy waste.
  • High Power Density: Enables smaller and more compact power supply designs.
  • Improved Thermal Performance: Allows for operation at higher temperatures with reduced heat sink requirements.
  • Robustness and Reliability: Ensures long-term performance and stability in demanding applications.
  • Simplified Design: Low gate charge and easy gate drive requirements simplify the design process.
  • Reduced System Cost: High efficiency and reduced heat dissipation can lower overall system costs.

Additional Details:

The SPD04N60C has a drain-source voltage (VDS) rating of 600V and a continuous drain current (ID) rating of 4A. The RDS(on) is typically 0.95 Ohms. It is available in a through-hole PG-TO252-3 package. It is designed for applications requiring high efficiency and robust performance. The fast switching speed and low on-resistance make it suitable for both hard-switching and soft-switching topologies. Infineon's CoolMOS™ technology ensures superior performance compared to conventional MOSFETs, offering a significant advantage in terms of efficiency, power density, and thermal management.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3534 $58.3110
400+ $0.2899 $115.9600
620+ $0.2807 $174.0340
855+ $0.2714 $232.0470
1,100+ $0.2633 $289.6300
1,475+ $0.2356 $347.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,240 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess