EN
  • EN
  • DE

SPD09P06L

Part No SPD09P06L
Manufacturer Infineon Technologies
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 192371-SPD09P06L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPD09P06L CAD Model

Description

The SPD09P06L is a P-channel power MOSFET from Infineon Technologies, designed for a range of power management and switching applications. It's characterized by its low on-resistance and optimized gate charge, leading to improved efficiency and faster switching speeds.

Applications

  • Load Switching: Used for switching loads in various electronic systems.
  • Battery Management Systems (BMS): Suitable for charge and discharge control in battery-powered devices.
  • Power Management Circuits: Found in power management units (PMUs) for efficient power distribution.
  • DC-DC Conversion: Employed in DC-DC converters for voltage regulation and conversion.

Features

  • P-Channel MOSFET: Suitable for low-side switching applications.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses and enhances efficiency.
  • Optimized Gate Charge (Qg): Reduces switching losses and improves switching speed.
  • Logic Level Gate Drive: Allows direct driving from microcontrollers and logic circuits.
  • Lead-Free Package: Complies with environmental regulations.

Benefits

  • High Efficiency: Low on-resistance and optimized gate charge contribute to high efficiency in power conversion.
  • Simplified Gate Drive: Logic level gate drive simplifies the design of gate drive circuitry.
  • Compact Design: Available in a small surface mount package for space-constrained applications.
  • Improved Thermal Performance: Provides good thermal dissipation for reliable operation.

Additional Details

The SPD09P06L features a drain-source voltage (VDS) rating of -60V and a continuous drain current (ID) rating depending on the case temperature. Its low on-resistance (RDS(on)) minimizes conduction losses. The logic-level gate drive simplifies interfacing with microcontrollers. It's typically available in a surface-mount package. Proper PCB layout and thermal management are important for reliable operation.

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess