EN
  • EN
  • DE

SPI12N50C3

Part No SPI12N50C3
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 500V 11.6A 3-Pin(3+Tab) TO-262 Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-262-3
Continuous Drain Current (ID) 11.6 A
Current Rating 11.6 A
Drain to Source Breakdown Voltage 500 V
Drain to Source Resistance 380 mΩ
Drain to Source Voltage (Vdss) 500 V
Element Configuration Single
Fall Time 8 ns
Gate to Source Voltage (Vgs) 20 V
Halogen Free Halogen Free
Height 9.45 mm
Input Capacitance 1.2 nF
Lead Free Yes
Length 10.36 mm
Max Dual Supply Voltage 500 V
Maximum Operating Temperature 150 °C
Max Power Dissipation 33 W
Min Operating Temperature -55 °C
Mount Through Hole
Number of Elements 1
Number of Pins 3
On-State Resistance 380 mΩ
Package Quantity 500
Power Dissipation 125 W
Radiation Hardening No
Rds On Max 380 mΩ
Rise Time 8 ns
RoHS Compliant
Turn-Off Delay Time 45 ns
Turn-On Delay Time 10 ns
Voltage Rating (DC) 560 V
Width 4.52 mm
Win Source Part Number 1024981-SPI12N50C3
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SPI12N50C3 CAD Model

Description

The Infineon Technologies SPI12N50C3 is a MOSFET transistor with a drain to source voltage of 500V, a current rating of 11.6A, and a power dissipation of 125W.

  • Drain to Source Voltage: 500V
  • Current Rating: 11.6A
  • Power Dissipation: 125W
  • Configuration: Single
  • Drain to Source Breakdown Voltage: 500V
  • Turn-On Delay Time: 10ns
  • Turn-Off Delay Time: 45ns
  • Gate to Source Voltage: 20V
  • On-State Resistance: 380 mΩ
  • Case/Package: TO-262-3
  • Halogen-Free: Yes
  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • Supply and Demand Status: Shortage

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess