EN
  • EN
  • DE

SPP04N50C3

Part No SPP04N50C3
Manufacturer Infineon Technologies
Catalog Electronic Wholesale
Description Cool MOS Power Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1258051-SPP04N50C3
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPP04N50C3 CAD Model

Description

The SPP04N50C3 is a CoolMOS™ Power MOSFET from Infineon Technologies. It's designed for high-voltage, high-efficiency power conversion applications. This MOSFET utilizes Infineon's advanced CoolMOS™ technology, offering superior performance in terms of switching losses, on-state resistance, and overall efficiency.

Applications

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • Lighting ballasts
  • Uninterruptible Power Supplies (UPS)
  • Solar inverters
  • Motor control

Features

  • CoolMOS™ C3 Technology
  • Very low on-resistance RDS(on)
  • High avalanche ruggedness
  • Easy to use/drive
  • Pb-free plating
  • Halogen-free according to IEC61249-2-21

Benefits

  • High Efficiency: CoolMOS™ technology minimizes switching losses, resulting in higher efficiency power conversion.
  • Reduced Heat Dissipation: Low on-resistance reduces conduction losses and heat generation.
  • Increased Reliability: High avalanche ruggedness ensures robust performance under demanding conditions.
  • Simplified Design: Easy to drive characteristics simplify the design and implementation process.
  • Environmentally Friendly: Pb-free and halogen-free construction minimizes environmental impact.

Additional Details

The SPP04N50C3 is a N-channel MOSFET with a voltage rating of 500V and a continuous drain current of 4A. It is available in a TO-220 package. This MOSFET is well-suited for applications requiring high efficiency and reliability in high-voltage power conversion circuits. The CoolMOS™ C3 technology is specifically optimized for hard switching topologies, making it an excellent choice for a wide range of power supply and inverter applications.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
STMicroelectronics
Lowest to $20.1698
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Altera
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Coilcraft
Lowest to $0.1042
Advanced Micro Devices
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess