EN
  • EN
  • DE

SPP11N60C3XKSA1

Part No SPP11N60C3XKSA1
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 11A TO220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 25 Weeks
Features N-Channel 650 V 11A (Tc) 125W (Tc) Through Hole PG-TO220-3-1
Manufacturer Infineon Technologies
Series CoolMOS™
Package Tube
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-220-3
Case / Package PG-TO220-3-1
Family Name SPP11N60
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number SP000681040, SPP11N60C3X, SPP11N60C3XIN, SPP11N60C3BKSA1, SPP11N60C3, SPP11N60C3IN-NDR, SPP11N60C3XIN-ND, SPP11N60C3IN, SPP11N60C3IN-ND, SPP11N60C3XK
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934876-SPP11N60C3XKSA1
Ultra Librarian 3D Model Ultra Librarian SPP11N60C3XKSA1 CAD Model

Description

The SPP11N60C3XKSA1 is a CoolMOS™ C3 Power MOSFET from Infineon Technologies. This N-channel MOSFET is designed for high-voltage, high-efficiency switching applications, featuring low on-resistance (RDS(on)) and reduced switching losses. It's commonly used in power supplies, lighting, and industrial applications.

Applications

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC)
  • Lighting (e.g., LED drivers)
  • Motor drives
  • Welding equipment

Features

  • N-channel MOSFET
  • CoolMOS™ C3 technology
  • Low on-resistance (RDS(on))
  • Reduced switching losses
  • Avalanche rated
  • High blocking voltage (600V)

Benefits

  • Improves efficiency in power conversion applications.
  • Reduces power dissipation, leading to cooler operation.
  • Enables higher switching frequencies, reducing component size.
  • Provides robustness against voltage transients.
  • Simplifies thermal management.

Additional Details

The SPP11N60C3XKSA1 has a drain-source voltage (VDS) rating of 600V and a continuous drain current (ID) rating of 11A. The typical RDS(on) is 0.29 Ω at VGS = 10V. It is available in a TO-220 package. Gate threshold voltage is typically around 3V. This MOSFET offers a significant advantage in high-voltage power applications where efficiency and reliability are critical. The CoolMOS™ C3 technology provides a superior trade-off between on-resistance and gate charge, resulting in lower switching losses and improved overall system performance. The avalanche rating ensures robustness in demanding environments.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess