EN
  • EN
  • DE

SPS04N60C3 E8177

Part No SPS04N60C3 E8177
Manufacturer Infineon Technologies
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 192430-SPS04N60C3 E8177
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPS04N60C3 E8177 CAD Model

Description

The SPS04N60C3 E8177 is a CoolMOS™ Power MOSFET from Infineon Technologies. It is designed for high-efficiency power switching applications. This MOSFET features a robust body diode and optimized switching performance, contributing to lower power losses and increased system reliability. It is part of the CoolMOS™ C3 series, known for its improved performance compared to previous generations.

Applications:

  • Switched-Mode Power Supplies (SMPS): Commonly used in power supplies for various electronic devices, including servers, telecommunications equipment, and consumer electronics.
  • Power Factor Correction (PFC): Employed in PFC circuits to improve the power factor and reduce harmonic distortion.
  • DC-DC Converters: Utilized in DC-DC converters for voltage regulation in various electronic systems.
  • Lighting Ballasts: Used in electronic ballasts for efficient lighting solutions.
  • Motor Drives: Can be used in motor drive applications, providing efficient switching for motor control.

Features:

  • CoolMOS™ Technology: Utilizes Infineon's CoolMOS™ technology for high efficiency and low switching losses.
  • Robust Body Diode: Features a robust body diode for improved performance in hard switching applications.
  • Low On-Resistance (RDS(on)): Offers low on-resistance for reduced conduction losses.
  • High Avalanche Ruggedness: Designed to withstand high avalanche energy, enhancing reliability.
  • Integrated Gate Resistor: Some packages may include an integrated gate resistor for simplified design and improved EMI performance.

Benefits:

  • High Efficiency: CoolMOS™ technology minimizes switching losses, resulting in high efficiency and reduced heat dissipation.
  • Improved System Reliability: Robust design and high avalanche ruggedness contribute to improved system reliability.
  • Reduced Conduction Losses: Low on-resistance minimizes conduction losses, further improving efficiency.
  • Simplified Design: Integrated gate resistor (if present) simplifies the design process and improves EMI performance.
  • Enhanced Power Density: High efficiency and low losses enable higher power density in power supply designs.

Additional Details:

The SPS04N60C3 E8177 typically comes in a through-hole package like TO-220 or TO-247, and surface mount packages. It has a voltage rating of 600V. The exact specifications for RDS(on), gate charge (Qg), and other parameters can be found in the Infineon datasheet for this part number. Always refer to the datasheet for detailed electrical characteristics and application guidelines.

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
STMicroelectronics
DISCRETE
Lowest to $27.8572
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6579 $60.6053
17+ $7.1033 $120.7561
26+ $6.8815 $178.9190
35+ $6.6597 $233.0895
45+ $6.4380 $289.7100
61+ $5.7715 $352.0615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,080 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess