EN
  • EN
  • DE

TC377TX96F300SABKXUMA1

Part No TC377TX96F300SABKXUMA1
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 6MB FLASH 292LFBGA / TriCore™ AURIX™ Microcontroller IC 32-Bit Tri-Core 300MHz 6MB (6M x 8) FLASH PG-LFBGA-292-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Infineon Technologies
Packaging Reel - TR
Core Processor TriCore™
Core Size 32-Bit Tri-Core
Speed 300MHz
Connectivity ASC, CANbus, Ethernet, FlexRay, HSSL, I²C, LINbus, MSC, PSI, QSPI, SENT
Peripherals DMA, I2S, PWM, WDT
Program Memory Size 6MB (6M x 8)
Program Memory Type FLASH
EEPROM Size 256K x 8
RAM Size 1.1M x 8
Voltage - Supply (Vcc/Vdd) 2.97V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 292-LFBGA
Supplier Device Package PG-LFBGA-292-6
Base Product Number TC377TX96
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 448-TC377TX96F300SABKXUMA1TR,448-TC377TX96F300SABKXUMA1DKR,SP004950416,448-TC377TX96F300SABKXUMA1CT
Standard Package 1,000
Win Source Part Number 1316874-TC377TX96F300SABKXUMA1
Ultra Librarian 3D Model Ultra Librarian TC377TX96F300SABKXUMA1 CAD Model

Description

The TC377TX96F300SABKXUMA1 is a high-performance microcontroller from Infineon Technologies' AURIX™ family. This microcontroller is specifically designed for safety-critical automotive applications, offering advanced features for real-time control, functional safety, and security. It integrates multiple cores, peripherals, and safety mechanisms to meet the stringent requirements of modern automotive systems.

Applications:

  • Engine Management Systems: Controlling and optimizing engine performance in automobiles.
  • Transmission Control: Managing automatic and manual transmissions for optimal efficiency and driving experience.
  • Brake Systems: Implementing advanced brake control functions, such as ABS (Anti-lock Braking System) and ESC (Electronic Stability Control).
  • Electric Power Steering (EPS): Controlling the steering system for enhanced safety and comfort.
  • Hybrid and Electric Vehicle Control: Managing the electric powertrain and battery systems in hybrid and electric vehicles.

Features:

  • TriCore™ Architecture: Features a multi-core architecture based on the TriCore™ processor, enabling high-performance real-time control.
  • Functional Safety: Incorporates hardware and software safety mechanisms to meet ASIL-D (Automotive Safety Integrity Level D) requirements.
  • Security Features: Provides security features such as HSM (Hardware Security Module) for secure communication and data protection.
  • Ethernet Connectivity: Supports Ethernet communication for networking and diagnostics.
  • CAN FD: Supports CAN FD (CAN Flexible Data-Rate) for high-speed communication within the vehicle.
  • Peripheral Set: Includes a rich set of peripherals, such as ADCs, DACs, timers, and communication interfaces.

Benefits:

  • High Performance: Enables the implementation of complex control algorithms and real-time processing.
  • Functional Safety: Ensures safe operation of automotive systems, protecting drivers and passengers.
  • Security: Protects against cyber threats and unauthorized access.
  • Connectivity: Facilitates communication with other vehicle systems and external networks.
  • Scalability: Allows for adapting to different application requirements with various memory and peripheral options.

Specifications: The TC377TX96F300SABKXUMA1 features a TriCore™ CPU with a clock frequency of up to 300 MHz, 96 KB of data memory, and a large amount of flash memory for program storage. It supports a wide range of automotive communication protocols and safety standards. The device is packaged in a BGA (Ball Grid Array) package. Consult the Infineon AURIX™ TC37x datasheet for detailed electrical characteristics, timing specifications, and functional safety information.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.1023 $74.1023
2+ $60.8019 $121.6038
3+ $58.9019 $176.7057
5+ $57.0018 $285.0090
6+ $55.1017 $330.6102
8+ $49.4016 $395.2128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess