EN
  • EN
  • DE
  • IT

TDA16832G

Part No TDA16832G
Manufacturer Infineon Technologies
Catalog Electronic Wholesale
Description Off-line SMPS Controller with 600 V Sense CoolMOS on Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Infineon Technologies
Win Source Part Number 1265899-TDA16832G
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA16832G CAD Model

Description

The TDA16832G is a highly integrated control IC designed for switch-mode power supplies (SMPS) from Infineon Technologies. This controller is specifically tailored for flyback converters and offers advanced features for efficient and reliable power conversion.

Applications:

  • AC-DC Adapters: Used in power adapters for laptops, mobile devices, and other electronic devices.
  • Offline Power Supplies: Employed in offline power supplies for various applications, including industrial and consumer electronics.
  • Auxiliary Power Supplies: Integrated into auxiliary power supplies in larger systems, providing standby power.
  • Battery Chargers: Utilized in battery chargers for various types of batteries.

Features:

  • Flyback Converter Control: Specifically designed for controlling flyback converters.
  • Burst Mode Operation: Supports burst mode operation for improved efficiency at light loads.
  • Soft-Start Function: Features a soft-start function to reduce stress on components during startup.
  • Overvoltage Protection (OVP): Provides overvoltage protection to prevent damage from excessive voltage.
  • Overcurrent Protection (OCP): Includes overcurrent protection to limit current and protect the power supply.
  • Undervoltage Lockout (UVLO): Implements undervoltage lockout to prevent operation under insufficient voltage conditions.

Benefits:

  • High Efficiency: Designed for high efficiency, reducing power losses and heat generation.
  • Reliable Operation: Built-in protection features ensure reliable operation and prevent damage.
  • Simplified Design: Integrated functions reduce design complexity and time-to-market.
  • Compact Solution: Allows for compact power supply designs.

Additional Details:

The TDA16832G controller incorporates various functions necessary for controlling a flyback converter, including PWM generation, error amplification, and protection features. It operates in a quasi-resonant mode to minimize switching losses and improve efficiency. The device is typically available in a small outline package (SOIC) or similar package for easy integration into circuit boards. Detailed specifications, including operating voltage range, switching frequency, and protection thresholds, are provided in the product datasheet.

Technical Specifications:

  • Topology: Flyback Converter
  • Operating Frequency: Varies depending on application
  • Supply Voltage: Varies (check datasheet)
  • Protection Features: OVP, OCP, UVLO
  • Package Type: SOIC or similar

You May Also Be Interested in

Exar Corporation
IC REG LINEAR 2.5V 3A TO263-3
Lowest to $21.8748
STMicroelectronics
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $2.6495
Winbond Electronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1240
KOA Speer
RESISTOR
Need more? Email Us
Omron
Lowest to $1.3554
KOA Speer
Need more? Email Us
KOA Speer
RESISTOR
Need more? Email Us
Silicon Labs
DGTL ISO 5KV 2CH GEN PURP 16SOIC
Lowest to $4.2273

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess