The TDA21310 is a synchronous buck gate driver IC designed for Intel VR12/12.5 compliant applications, manufactured by Infineon Technologies. It is optimized for high-efficiency, high-density power supplies used in servers, workstations, and desktop computers. This gate driver is responsible for controlling the switching of MOSFETs in synchronous buck converters, ensuring optimal performance and efficiency.
Applications
- Voltage regulators (VRMs) for Intel VR12/12.5 CPUs
- Synchronous buck converters
- Desktop PC power supplies
- Server power supplies
- Workstation power supplies
Features
- Designed for Intel VR12/12.5 compliance
- Adaptive dead-time control
- Integrated bootstrap diode
- Over-current protection (OCP)
- Over-voltage protection (OVP)
- Under-voltage lockout (UVLO)
- Thermally enhanced package
Benefits
- High efficiency: Adaptive dead-time control minimizes switching losses.
- Reliable operation: Integrated protection features prevent damage from over-current and over-voltage conditions.
- Simplified design: Integrated bootstrap diode reduces external component count.
- Thermal performance: Thermally enhanced package allows for higher power density.
- VR12/12.5 Compliance: Ensures compatibility with Intel's voltage regulation specifications.
The TDA21310 is an essential component in modern power supply designs. Its advanced features and robust protection mechanisms contribute to the overall reliability and efficiency of the system. This gate driver plays a critical role in providing stable and accurate voltage to the CPU, ensuring optimal performance. The datasheet provides comprehensive details on specific electrical characteristics, timing parameters, and application recommendations.