EN
  • EN
  • DE

TDA2840

Part No TDA2840
Manufacturer Infineon Technologies
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 361887-TDA2840
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA2840 CAD Model

Description

The TDA2840 is a monolithic integrated circuit designed for use in car radio applications. It's primarily used as a power amplifier, delivering audio output to the car's speakers. This IC is designed to be robust and reliable, operating under the demanding conditions found in automotive environments. It includes features to protect against various electrical stresses, ensuring stable and safe operation.

Applications

  • Car Radios: As a primary audio power amplifier in car radio systems.
  • Automotive Audio Amplifiers: Used in external audio amplifier units for vehicles.

Features

  • High Output Power: Capable of delivering a significant amount of audio power to speakers. Specific output power depends on supply voltage and speaker impedance.
  • Low Distortion: Provides clean and clear audio reproduction with minimal harmonic distortion.
  • Short-Circuit Protection: Protects the IC and connected components from damage due to short circuits at the output.
  • Thermal Shutdown: Prevents overheating by shutting down the amplifier when the junction temperature exceeds a safe limit.
  • Overvoltage Protection: Protects against damage from voltage spikes or excessive supply voltage.
  • Mute Function: Allows for quick and silent muting of the audio output.

Benefits

  • Robust Performance: Designed to withstand the harsh operating conditions of automotive environments.
  • Reliable Operation: Built-in protection features ensure reliable and stable performance.
  • High-Quality Audio: Provides clear and undistorted audio reproduction.
  • Easy Integration: Simplified design and minimal external components make integration into car radio systems easier.

Additional Details

The TDA2840's performance characteristics, such as output power, distortion levels, and protection thresholds, are detailed in its datasheet. The datasheet also specifies recommended operating conditions, thermal considerations, and application circuit examples. It is available in a package type designed for efficient heat dissipation. The gain of the amplifier can often be adjusted using external resistors to optimize performance for specific speaker types and input signal levels.

You May Also Be Interested in

Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
NXP / Nexperia
Lowest to $7.8205
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess