EN
  • EN
  • DE

TDA6131XS

Part No TDA6131XS
Manufacturer Infineon Technologies
Catalog OEM Parts (T - Z)
Description Standard Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
RoHS Compliant
Win Source Part Number 1098874-TDA6131XS
Categories OEM Parts(T-Z)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA6131XS CAD Model

Description

The TDA6131XS is a triple-channel video amplifier IC designed by Infineon Technologies. It is commonly used in CRT (Cathode Ray Tube) television sets and monitors. Its purpose is to amplify the red, green, and blue (RGB) video signals before they are fed to the CRT, ensuring adequate brightness and contrast for a high-quality picture.

Applications:

  • CRT television sets
  • CRT monitors
  • Professional video displays

Features:

  • Triple channel video amplifier: Contains three independent amplifiers for RGB signals.
  • High bandwidth: Supports high-resolution video signals.
  • Low distortion: Ensures accurate color reproduction.
  • Integrated blanking function: Allows for blanking of the video output.
  • High output current: Suitable for driving the capacitive load of CRT displays.

Benefits:

  • Excellent image quality: High bandwidth and low distortion characteristics result in sharp, clear, and accurate video reproduction.
  • Reliable performance: Designed for stable and reliable operation in demanding video applications.
  • Simplified design: Integrated triple amplifier simplifies circuit design and reduces the number of external components required.
  • Accurate color: Low distortion ensures faithful color representation.
  • Improved contrast and brightness: High output current allows for brighter and more contrasting images.

Additional Details:

The TDA6131XS consists of three identical video amplifier channels for processing the red, green, and blue color components. The integrated blanking function is employed for turning the video output on and off, which is useful during retrace intervals in CRT displays. The high bandwidth characteristic enables the amplifier to accurately handle rapid changes in video signals, while the low distortion minimizes color inaccuracies.

The IC is typically packaged in a multi-lead package for efficient heat dissipation. It requires external components for proper biasing and filtering. The design from Infineon Technologies ensures stable operation across a wide range of operating conditions, making it a suitable choice for high-performance video systems. It provides the necessary amplification to properly drive the CRT, ensuring optimal image clarity and color accuracy.

You May Also Be Interested in

Kemet
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Agere Systems
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess