EN
  • EN
  • DE

TLE4291EXUMA2

Part No TLE4291EXUMA2
Manufacturer Infineon Technologies
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.45A 14SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 42V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.5V @ 300mA
Output Current 450mA
Operating Supply Current 300μA to 30mA
PSRR 65dB (100Hz)
Control Features Enable, Reset, Watchdog
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 150°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.25V @ 300mA
Mounting SMD (SMT)
Case / Package PG-SSOP-14-EP
Win Source Part Number 103053-TLE4291EXUMA2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE4291EXUMA2 CAD Model

Description

The TLE4291EXUMA2 is a monolithic integrated low-dropout voltage regulator manufactured by Infineon Technologies, primarily targeting automotive applications. It is designed to provide a stable and regulated voltage supply, incorporating various protection features to ensure robust performance in the harsh conditions typical of automotive environments. The 'EXUMA2' suffix typically indicates a specific package and reel configuration.

Applications

  • Automotive ECUs (Engine Control Units): Providing a stable voltage supply for microcontrollers, sensors, and other electronic components within the ECU.
  • Body Control Modules (BCM): Regulating voltage for lighting systems, wiper controls, door locking mechanisms, and power window operations.
  • Dashboard Instrumentation: Ensuring accurate and reliable operation of gauges, displays, and warning indicators.
  • Advanced Driver-Assistance Systems (ADAS): Supplying a regulated voltage for sensors, processing units, and communication interfaces within ADAS modules.
  • Automotive Infotainment Systems: Powering audio amplifiers, display screens, navigation systems, and other entertainment components.

Features

  • Low Dropout Voltage Regulator: Maintains a stable output voltage even when the input voltage is close to the output voltage.
  • Fixed Output Voltage: Provides a precise and stable voltage output, typically 5V or 3.3V depending on the specific configuration.
  • Overvoltage Protection: Protects the regulator and connected circuitry from damage due to excessive input voltage.
  • Short-Circuit Protection: Prevents damage from short circuits at the output.
  • Overtemperature Protection: Shuts down the regulator if it exceeds a safe operating temperature.
  • Reverse Polarity Protection: Protects the regulator from damage if the input voltage is connected with reverse polarity.
  • Wide Input Voltage Range: Operates over a broad range of input voltages commonly found in automotive environments.

Benefits

  • Enhanced System Reliability: Provides a stable and reliable voltage supply, crucial for ensuring consistent performance of electronic components in automotive applications.
  • Robust Protection Features: Protects against common electrical issues in automotive environments, such as voltage transients, short circuits, and reverse polarity connections.
  • Low Power Consumption: Minimizes energy waste and contributes to better fuel efficiency in vehicles.
  • Simplified Design: Integrated protection features reduce the need for external components, simplifying circuit design and reducing overall system cost.
  • Automotive Grade: Designed and tested to meet the stringent requirements of automotive standards, ensuring reliable operation in harsh environmental conditions.

Additional Details

The TLE4291EXUMA2 is typically available in a surface-mount package, facilitating efficient assembly and soldering onto printed circuit boards. Its low quiescent current consumption further enhances energy efficiency. The regulator's integrated protection features significantly reduce the need for external components, simplifying the design process and reducing overall system cost. For detailed specifications, including maximum input voltage, output current, operating temperature range, and package dimensions, refer to the official Infineon datasheet for the TLE4291E.

You May Also Be Interested in

Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1808
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7944 $62.8040
80+ $1.4724 $117.7920
125+ $1.4264 $178.3000
170+ $1.3804 $234.6680
220+ $1.3344 $293.5680
290+ $1.1963 $346.9270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 76,738 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess