EN
  • EN
  • DE

TLE4471GAUMA1

Part No TLE4471GAUMA1
Manufacturer Infineon Technologies
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ DSO20-12 / Linear Voltage Regulator IC Positive Adjustable (Fixed) 3 Output 450mA, 50mA, 100mA PG-DSO-20-12
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Infineon Technologies
Packaging Reel - TR
Output Configuration Positive
Output Type Adjustable (Fixed)
Number of Regulators 3
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 5V, Tracking
Voltage Dropout (Max) 0.55V @ 450mA, 0.6V @ 50mA, 0.6V @ 100mA
Current - Output 450mA, 50mA, 100mA
Current - Quiescent (Iq) 1.8 mA
PSRR 30dB (20Hz ~ 20kHz), 30dB (20hz ~ 20kHz), 30dB (20Hz ~ 20kHz)
Control Features Enable, Reset, Watchdog
Protection Features Over Temperature, Over Voltage, Reverse Polarity, Short Circuit, Transient Voltage
Temperature Range - Operating -40°C ~ 150°C
Mounting Surface Mount
Case / Package 20-PowerSOIC (0.433", 11.00mm Width)
Supplier Device Package PG-DSO-20-12
Base Product Number TLE4471
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TLE4471GAUMA1TR,TLE4471GTR,TLE4471GCT,TLE4471G,TLE4471GCT-ND,TLE4471GDKR,TLE4471GTR-ND,TLE4471GAUMA1DKR,SP000305246,TLE4471G-ND,TLE4471GT,TLE4471GAUMA1CT,TLE4471GDKR-ND
Standard Package 800
Win Source Part Number 1323737-TLE4471GAUMA1
Ultra Librarian 3D Model Ultra Librarian TLE4471GAUMA1 CAD Model

Description

The TLE4471GAUMA1 is an adjustable (fixed) voltage regulator with a current output of 450mA, 50mA, and 100mA and is manufactured by Infineon Technologies.

  • Regulators: Three
  • Output Configuration: Positive
  • Voltage Input: Maximum of 40V
  • Voltage Output: Minimum/Fixed of 5V, tracking
  • Supplier Device Package: PG-DSO-20-12
  • Temperature Range: -40°C ~ 150°C
  • Protection Feature: Over-temperature, over-voltage, reverse polarity, short circuit, and transient voltage
  • Family Name: TLE4471
  • Categories: Integrated Circuits and Power Management (PMIC)
  • ROHS3: Compliant

You May Also Be Interested in

Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Panasonic
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8188 $53.4632
28+ $3.5725 $100.0300
44+ $3.4493 $151.7692
63+ $3.2029 $201.7827
82+ $3.0797 $252.5354
102+ $2.9565 $301.5630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,020 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess