EN
  • EN
  • DE

AM3406N

Part No AM3406N
Manufacturer Analog Power
Catalog Hard To Find
Description N-Channel 30V (D-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Power
Win Source Part Number 1144017-AM3406N
Manufacturer Homepage www.analogpowerinc.com/index.html
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AM3406N CAD Model

Description

The AM3406N is a monolithic step-down (buck) switching regulator manufactured by Analog Power. It achieves 3A continuous output current over a wide input supply range with excellent load and line regulation. It is designed for efficient power conversion in a variety of applications.

Applications

  • Point-of-Load (POL) regulators
  • Distributed power systems
  • Battery chargers
  • Power adapters
  • LCD monitors and TVs

Features

  • Wide Input Voltage Range: 4.5V to 18V.
  • Adjustable Output Voltage: 0.925V to Vin.
  • 3A Continuous Output Current: High current capability for demanding loads.
  • High Efficiency: Up to 95% efficiency, minimizing power losses.
  • Fixed Frequency Operation: 500kHz switching frequency for stable performance.
  • Built-in Over Current Protection (OCP): Protects the device and load from overcurrent conditions.
  • Built-in Short Circuit Protection (SCP): Protects the device and load from short circuits.
  • Thermal Shutdown: Protects the device from overheating.
  • Enable/Disable Function: Allows for easy power management.
  • Available in SOP-8 Package: Compact surface mount package.

Benefits

  • Efficient Power Conversion: High efficiency reduces power dissipation and improves system thermal performance.
  • Stable Output Voltage: Excellent load and line regulation ensures a stable output voltage under varying conditions.
  • Robust Protection Features: OCP, SCP, and thermal shutdown protect the device and load from damage.
  • Easy to Use: Simple external component selection and layout.
  • Compact Size: SOP-8 package saves board space.
  • Versatile Applications: Suitable for a wide range of power conversion applications.

Additional Details

The AM3406N utilizes a current-mode control architecture to achieve fast transient response and excellent stability. External components such as inductors and capacitors can be selected to optimize performance for specific applications. The device is RoHS compliant and lead-free. The enable pin allows for remote on/off control of the regulator. Its internal compensation network simplifies the design process.

You May Also Be Interested in

Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess