EN
  • EN
  • DE

TLE493D-W2B6 A3

Part No TLE493D-W2B6 A3
Manufacturer Infineon Technologies
Catalog OEM Parts (T - Z)
Description 3D Sensor Automotive
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1099710-TLE493D-W2B6 A3
Categories OEM Parts(T-Z)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLE493D-W2B6 A3 CAD Model

Description

The TLE493D-W2B6 A3 is a 3D magnetic sensor from Infineon Technologies, part of their TLx493D family. It is designed for accurate three-dimensional magnetic field measurement. This sensor utilizes Hall effect technology to detect magnetic field components in the X, Y, and Z axes, offering precise and reliable performance in various applications.

Applications:

  • Robotics: Used for precise position and orientation detection in robotic arms and systems.
  • Gaming and Input Devices: Implemented in 3D joysticks, game controllers, and other input devices to detect movement and orientation.
  • Industrial Automation: Enables non-contact position sensing and monitoring in industrial machinery and equipment.
  • Automotive Systems: Steering angle measurement, pedal position sensing, and gear position detection.
  • Home Appliances: Used in washing machines, refrigerators, and other appliances for position and movement detection.

Features:

  • 3D Magnetic Field Sensing: Measures magnetic fields in three dimensions (X, Y, and Z axes).
  • Low Power Consumption: Designed for energy-efficient operation, making it suitable for battery-powered devices.
  • Digital Output: Provides digital output signals for easy interfacing with microcontrollers and other digital systems via I2C.
  • Small Package Size: Compact form factor allows for integration into space-constrained applications.
  • High Resolution: Offers high resolution for precise magnetic field measurement.

Benefits:

  • Improved Accuracy: Provides accurate and reliable 3D magnetic field measurements for enhanced system performance.
  • Reduced System Complexity: Simplified integration with digital systems due to its digital output.
  • Enhanced Efficiency: Low power consumption helps extend battery life in portable devices.
  • Flexible Design: Small package size allows for flexible placement and integration into various applications.
  • Robust Performance: Hall effect technology ensures reliable operation in harsh environments.

Additional Details:

The TLE493D-W2B6 A3 operates with a supply voltage range of typically 3.3V. It uses an I2C communication interface for data transfer, simplifying integration with microcontrollers and digital systems. The sensor is designed to be highly robust and reliable, making it suitable for demanding industrial and automotive applications. Its ability to measure magnetic fields in three dimensions provides comprehensive spatial information, allowing for advanced control and monitoring capabilities.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8575 $60.0075
50+ $2.3447 $117.2350
77+ $2.2719 $174.9363
106+ $2.1980 $232.9880
136+ $2.1252 $289.0272
182+ $1.9058 $346.8556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,140 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess