EN
  • EN
  • DE

TLE4948C

Part No TLE4948C
Manufacturer Infineon Technologies
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1099712-TLE4948C
Categories OEM Parts(T-Z)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLE4948C CAD Model

Description

The TLE4948C is a differential Hall effect sensor designed and manufactured by Infineon Technologies. This sensor is specifically tailored for wheel speed sensing in automotive applications but can also be utilized in other industrial applications requiring accurate rotational speed measurement. The device employs a differential Hall principle to detect changes in the magnetic field, which allows for high accuracy and robustness against external magnetic disturbances.

Applications:

  • Automotive Wheel Speed Sensing: Primary application, providing accurate wheel speed data for ABS, ESP, and other vehicle control systems.
  • Automotive Transmission Speed Sensing: Measures the rotational speed of transmission components.
  • Industrial Rotational Speed Measurement: Used in various industrial applications to monitor the speed of rotating machinery.
  • Motor Speed Control: Provides feedback for precise motor speed control in industrial and automotive applications.
  • Position Detection: Can be adapted for position detection in rotating systems.

Features:

  • Differential Hall Effect Sensing: Provides high accuracy and immunity to external magnetic fields.
  • Wide Operating Temperature Range: Suitable for harsh automotive and industrial environments.
  • High Sensitivity: Detects small changes in magnetic fields, ensuring accurate speed measurement.
  • Digital Output: Provides a digital output signal compatible with microcontrollers and other digital systems.
  • Robust Design: Designed for reliable operation in demanding applications.

Benefits:

  • Enhanced Safety Systems: Provides accurate wheel speed data for ABS and ESP, improving vehicle safety.
  • Improved Vehicle Performance: Enables precise control of engine and transmission systems.
  • Reduced System Cost: Integrated sensor solution minimizes the need for external components.
  • Increased Reliability: Robust design ensures reliable operation in harsh environments.
  • Simplified System Design: Digital output simplifies integration with microcontrollers and other digital systems.

Additional Details:

The TLE4948C operates within a specified voltage range and features a digital output that is compatible with standard microcontroller interfaces. Its differential Hall sensing principle makes it highly resistant to magnetic interference, ensuring accurate speed measurements even in noisy environments. The sensor is designed to withstand the harsh conditions found in automotive and industrial applications, including extreme temperatures, vibration, and humidity. Its compact size and robust construction make it an ideal choice for a wide range of speed sensing applications.

You May Also Be Interested in

Agere Systems
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Lowest to $0.3678
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess