STMicroelectronics M45PE10-VMP6 Serial Flash Memory
The M45PE10-VMP6 is a high-speed, low-power Serial Flash memory device manufactured by STMicroelectronics, a leader in the semiconductor industry. This device offers a storage capacity of 1 Mbit and utilizes the Serial Peripheral Interface (SPI) bus, ensuring compatibility with a wide range of microcontrollers and processors.
Key Features:
- Memory Size: 1 Mbit of Flash memory, providing ample space for firmware storage, parameter settings, or small application code.
- Interface: A fast Serial Peripheral Interface (SPI) with clock speeds up to 75 MHz, allowing for rapid data transfer and quick access times.
- Supply Voltage: Operates within a supply voltage range of 2.7 V to 3.6 V, making it suitable for low-power applications and battery-powered devices.
- Programming and Erase Times: Offers efficient programming (5 ms for a 256-byte page) and erase (60 ms for a 256 Kbit sector) times, enhancing the overall performance of the system.
- Temperature Range: Designed to operate over an industrial temperature range from -40°C to +85°C, ensuring reliability and stability in harsh environments.
- Endurance: High cycling endurance with a minimum of 100,000 erase/program cycles per sector, paired with a data retention period of 20 years, guaranteeing long-term data integrity.
- Package: Available in an 8-pin VDFPN8 package, which is both space-efficient and suitable for PCBs with limited real estate.
Applications:
The M45PE10-VMP6 is a versatile memory solution that can be used in various applications, including:
- Consumer Electronics
- Mobile Devices
- Internet of Things (IoT) Devices
- Networking Equipment
- Industrial Control Systems
- Automotive Electronics
With its robust design and flexible features, the M45PE10-VMP6 from STMicroelectronics is an excellent choice for designers looking to integrate reliable non-volatile memory into their electronic systems.