EN
  • EN
  • DE

TLE5109A16E2210XUMA1

Part No TLE5109A16E2210XUMA1
Manufacturer Infineon Technologies
Catalog Position Sensors - Angle, Linear Position Measuring
Description IC ANGLE SENSOR 5.0 V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 51 Weeks
Features Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing
Manufacturer Infineon Technologies
Series Automotive, AEC-Q100
Package Reel - TR
Mounting Surface Mount
Package 16-TSSOP (0.154", 3.90mm Width)
Case / Package PG-TDSO-16-1
Family Name TLE5109
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TLE5109A16E2210XUMA1TR, TLE5109A16E2210XUMA1DKR, SP000956966, TLE5109A16E2210XUMA1-ND, TLE5109A16E2210XUMA1CT
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936745-TLE5109A16E2210XUMA1
Ultra Librarian 3D Model Ultra Librarian TLE5109A16E2210XUMA1 CAD Model

Description

The Infineon Technologies TLE5109A16E2210XUMA1 is an automotive, AEC-Q100 Magnetoresistive Sensor that features an angle external magnet, not included gull wing.

  • Manufacturer: Infineon Technologies
  • Product Name: TLE5109A16E2210XUMA1
  • Type: Magnetoresistive Sensor
  • Application: Automotive, AEC-Q100
  • Features: Angle external magnet, not included gull wing
  • Package: 16-TSSOP (0.154", 3.90mm Width)
  • Mounting Type: Surface Mount
  • Family: TLE5109
  • Category: Sensors
  • Supply and Demand Status: Balanced
  • Quantity per Package: 2500
  • Estimated Production Lead Time: 51 weeks
  • REACH: Unaffected
  • HTSUS: 8542.39.0001

You May Also Be Interested in

NXP / Nexperia
SENSOR ANGLE 180DEG PC PIN
Lowest to $80.6779
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD
Lowest to $115.6717
OSRAM Opto Semiconductors Inc.
SENSOR ANGLE 360DEG SMD
Lowest to $6.5486
Allegro MicroSystems, LLC
PROGRAMMABLE ANGLE SENSOR IC WIT
Need more? Email Us
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD
Need more? Email Us
Honeywell
SPEED AND POSITION
Need more? Email Us
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD
Need more? Email Us
Melexis Technologies NV
SENSOR RTRY/LNR ANLG/PWM 16TSSOP
Lowest to $40.6249
ALPS Electric
SENSOR ROTARY 333DEG SMD
Lowest to $0.7827

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.9399 $75.8798
4+ $31.1302 $124.5208
5+ $30.1573 $150.7865
7+ $29.1845 $204.2915
9+ $28.2117 $253.9053
12+ $25.2933 $303.5196
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,130 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess