EN
  • EN
  • DE

TLE5226G

Part No TLE5226G
Manufacturer Infineon Technologies
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 369658-TLE5226G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLE5226G CAD Model

Description

The TLE5226G is a monolithic integrated circuit manufactured by Infineon Technologies. It is a dual high-side switch designed for automotive and industrial applications. The device is intended to drive various loads with high reliability and built-in protection features.

Applications:

  • Automotive lighting systems (headlights, taillights, fog lights)
  • Automotive relay and solenoid drivers
  • Industrial motor control
  • Power distribution systems
  • Heating element control

Features:

  • Two independent high-side power switches
  • Low on-resistance for reduced power dissipation
  • Overload protection with current limitation
  • Short-circuit protection with automatic restart
  • Overtemperature protection with hysteresis
  • Undervoltage shutdown
  • Logic level compatible inputs
  • Diagnostic feedback via status output

Benefits:

  • High efficiency: Low on-resistance minimizes power dissipation and heat generation.
  • Robust protection: Comprehensive protection features prevent damage to the device and the connected load.
  • Simplified design: Integration reduces component count and board space.
  • Enhanced reliability: Protection features ensure safe operation in fault conditions.
  • Easy control: Logic level inputs allow direct interfacing with microcontrollers.
  • Diagnostic capabilities: Status output provides real-time information about the switch status.

Additional Details:

The TLE5226G typically comes in a PG-DSO-14 package. It is designed to be robust and reliable, even in harsh automotive environments. The automatic restart feature after a short-circuit event allows for continued operation without manual intervention. The diagnostic feedback allows for early detection of potential problems. The low on-resistance of the switches minimizes voltage drop and power loss, resulting in higher efficiency. It is designed for driving inductive, capacitive, and resistive loads. The device is particularly well-suited for applications where high reliability and long life are required. The undervoltage shutdown feature protects the device from damage due to low supply voltage. The current limitation feature prevents the device from being damaged by overload conditions. The overtemperature protection feature prevents the device from being damaged by excessive heat. The short circuit protection feature protects the device from damage caused by short circuits. The 'G' designation often indicates a lead-free or RoHS compliant version of the component. It is crucial to refer to the datasheet for detailed electrical characteristics, application notes, and thermal considerations.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Texas Instruments
Lowest to $4.3014
IXYS
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0279 $60.8370
70+ $1.6639 $116.4730
110+ $1.6119 $177.3090
150+ $1.5599 $233.9850
195+ $1.5080 $294.0600
260+ $1.3520 $351.5200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess